PCE Instruments / PCE Americas Inc. Water Analysis Meter PCE-PH 22

Description
Water Analysis Meter-PH 22 pH Meter for simultaneous measurement of pH value and temperature The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneous with this pH Meter. Its durable enclosure is water resistant up to IP 67 and can be used in adverse weather conditions. Recalibration of the device always ensures that readings are accurate and it is easy to do with the help of the calibration kit. The automatic calibration is done via the keypad and without the need for calibration screws. This pH Meter has an electrode integrated into its enclosure and the readings are adjusted automatically for temperature compensation. If you are looking for a pH meter with an external electrode which is connected by way of a cable, we recommend the PCE-228.
Request a Quote Datasheet
Description
Water Analysis Meter-PH 22 pH Meter for simultaneous measurement of pH value and temperature The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneous with this pH Meter. Its durable enclosure is water resistant up to IP 67 and can be used in adverse weather conditions. Recalibration of the device always ensures that readings are accurate and it is easy to do with the help of the calibration kit. The automatic calibration is done via the keypad and without the need for calibration screws. This pH Meter has an electrode integrated into its enclosure and the readings are adjusted automatically for temperature compensation. If you are looking for a pH meter with an external electrode which is connected by way of a cable, we recommend the PCE-228.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Analysis Meter - PCE-PH 22 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Water Analysis Meter
PCE-PH 22
Water Analysis Meter PCE-PH 22
Water Analysis Meter-PH 22 pH Meter for simultaneous measurement of pH value and temperature The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneous with this pH Meter. Its durable enclosure is water resistant up to IP 67 and can be used in adverse weather conditions. Recalibration of the device always ensures that readings are accurate and it is easy to do with the help of the calibration kit. The automatic calibration is done via the keypad and without the need for calibration screws. This pH Meter has an electrode integrated into its enclosure and the readings are adjusted automatically for temperature compensation. If you are looking for a pH meter with an external electrode which is connected by way of a cable, we recommend the PCE-228.

Water Analysis Meter-PH 22
pH Meter for simultaneous measurement of pH value and temperature
The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneous with this pH Meter. Its durable enclosure is water resistant up to IP 67 and can be used in adverse weather conditions. Recalibration of the device always ensures that readings are accurate and it is easy to do with the help of the calibration kit. The automatic calibration is done via the keypad and without the need for calibration screws. This pH Meter has an electrode integrated into its enclosure and the readings are adjusted automatically for temperature compensation. If you are looking for a pH meter with an external electrode which is connected by way of a cable, we recommend the PCE-228.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Instruments
Product Number PCE-PH 22
Product Name Water Analysis Meter
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
pH range 0.0 to 14 pH
Accuracy 0.0200 ±pH
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics pH Meter - PCE-PH20P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Multi-Parameter pH Meter - PCE-CP 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 6.5 to 8.4 pH
View Details
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range -1 to 15 pH
View Details
Aquarium pH Meter - PCE-PH20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
Operating Temperature 32 to 140 F (0 to 60 C)
View Details