L-com, Inc. Clamp-On Meter Model 503 (AC/DC, 400A AC, 600V AC/DC, Ohms, Continuity) AEMC-503

Description
The Clamp-on Meter Model 503 is a general-purpose professional instrument. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 503 is auto-ranging, and measures AC and DC voltage, AC and DC current, resistance, and continuity. The large and complete 4000-count LCD features comprehensive user interface symbols such as a low battery indicator. It is equipped with a Data Hold function, which freezes the measurement. The Model 503 is compact for comfortable one-handed operation, and the hooked jaw design is easy to maneuver in crowded wiring and breaker panels. The jaw opening is 1.1" (28mm). Features 400A AC or 400A AC/DC current measurements; 600V AC/DC volts measurements; Compact size - fits into your pocket Includes test leads and a soft carrying pouch Hold function to "freeze" readings Large easy-to-read 4000-count display; 42-segment bargraph Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm Application Power panel, junction box and battery bank monitoring Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers Industrial, commercial, HVAC and residential troubleshooting
Datasheet
Description
The Clamp-on Meter Model 503 is a general-purpose professional instrument. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 503 is auto-ranging, and measures AC and DC voltage, AC and DC current, resistance, and continuity. The large and complete 4000-count LCD features comprehensive user interface symbols such as a low battery indicator. It is equipped with a Data Hold function, which freezes the measurement. The Model 503 is compact for comfortable one-handed operation, and the hooked jaw design is easy to maneuver in crowded wiring and breaker panels. The jaw opening is 1.1" (28mm). Features 400A AC or 400A AC/DC current measurements; 600V AC/DC volts measurements; Compact size - fits into your pocket Includes test leads and a soft carrying pouch Hold function to "freeze" readings Large easy-to-read 4000-count display; 42-segment bargraph Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm Application Power panel, junction box and battery bank monitoring Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers Industrial, commercial, HVAC and residential troubleshooting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp-On Meter Model 503 (AC/DC, 400A AC, 600V AC/DC, Ohms, Continuity) - AEMC-503 - L-com, Inc.
North Andover, MA, United States
Clamp-On Meter Model 503 (AC/DC, 400A AC, 600V AC/DC, Ohms, Continuity)
AEMC-503
Clamp-On Meter Model 503 (AC/DC, 400A AC, 600V AC/DC, Ohms, Continuity) AEMC-503
The Clamp-on Meter Model 503 is a general-purpose professional instrument. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 503 is auto-ranging, and measures AC and DC voltage, AC and DC current, resistance, and continuity. The large and complete 4000-count LCD features comprehensive user interface symbols such as a low battery indicator. It is equipped with a Data Hold function, which freezes the measurement. The Model 503 is compact for comfortable one-handed operation, and the hooked jaw design is easy to maneuver in crowded wiring and breaker panels. The jaw opening is 1.1" (28mm). Features 400A AC or 400A AC/DC current measurements; 600V AC/DC volts measurements; Compact size - fits into your pocket Includes test leads and a soft carrying pouch Hold function to "freeze" readings Large easy-to-read 4000-count display; 42-segment bargraph Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm Application Power panel, junction box and battery bank monitoring Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers Industrial, commercial, HVAC and residential troubleshooting

The Clamp-on Meter Model 503 is a general-purpose professional instrument. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 503 is auto-ranging, and measures AC and DC voltage, AC and DC current, resistance, and continuity. The large and complete 4000-count LCD features comprehensive user interface symbols such as a low battery indicator. It is equipped with a Data Hold function, which freezes the measurement. The Model 503 is compact for comfortable one-handed operation, and the hooked jaw design is easy to maneuver in crowded wiring and breaker panels. The jaw opening is 1.1" (28mm).

Features

  • 400A AC or 400A AC/DC current measurements; 600V AC/DC volts measurements;
  • Compact size - fits into your pocket Includes test leads and a soft carrying pouch
  • Hold function to "freeze" readings
  • Large easy-to-read 4000-count display; 42-segment bargraph
  • Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm

Application

  • Power panel, junction box and battery bank monitoring
  • Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers
  • Industrial, commercial, HVAC and residential troubleshooting
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Clamp Meters
Product Number AEMC-503
Product Name Clamp-On Meter Model 503 (AC/DC, 400A AC, 600V AC/DC, Ohms, Continuity)
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type DC; AC / DC
Standards and Certifications RoHS
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meter with Analog CAT IV 600V-100A, 2-inch Jaw - 70102087 - Allied Electronics, Inc.
Specs
Measurement Type AC; AC / DC
AC Voltage 600 volts
DC Current 1000 amps
View Details