TEGAM, Inc. Bond Meter & Milli-Ohmmeter 710A

Description
TRUST is an essential feature in any measurement tool and TEGAM's new 700 Series bond meters and milli-ohmmeters are instruments you can rely on every day with confidence. These new models are designed with the clearest and most informative displays for mistake-free measurements. They quickly produce accurate readings to reduce the time spent measuring. Common Features Superior Accuracy ± (0.2% Rdg. + 0.02% Range) 100-Hour Battery Life (3AA) Smallest and Lightest Bond Meter & Milli-Ohmmeter Widest 4-Wire Probes Selection. Uncomplicated, Back-lit Display 3-Year Warranty Made in the USA 17025 Calibration Option TEGAM Bond Meters for Your Industry Perform on-site calibration and verification of thermocouples, temperature transmitters, indicators, process controllers and displays with lab-grade accuracy in the varied conditions found on the plant floor. Aerospace: Verify mechanical and electrical bonds for safety, conductivity, mechanical integrity, RF shielding and lightning protection. TEGAM is the largest provider of bond meters/milli-ohmmete rs to the US Armed Forces. Alternative Energy: Solar arrays and wind turbines are prone to lightning strikes. The integrity of their grounds must be maintained and restored after an event. A small increase in the resistance translates into a dangerous voltage when thousands of amps are flowing. Automotive: Battery Electric Vehicles contain many high current interconnections and over current protection. Verifying the low resistance is essential to preventing fires and poor performance. Conventional ICE engines also rely on many electric systems that are verified with TEGAM instruments. Electronics: Validate circuit board elements and traces with low resistance measurements that can detect thin or undersized conductors. Check connections and current limiting resistors in situ. Electrical Systems: The 710A is sensitive enough to detect loose bus bars, damaged shunts, failing fuses and poor cable terminations. 4-WIRE PROBES are often more important than the instrument. No one has a wider range of configurations to meet and adapt to your needs. From tight spacing to piercing paint, we have a tip configuration to make your job easier. The dual connector system permits a Kelvin Clip on one lead for secure ground connection while the ergonomic tri-shape probe on the second lead can be used for accessing multiple points with one hand. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. Like all TEGAM products, the 700 Series bond meters and milli-ohmmeters are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a 3-year warranty to assure you that your investment is sound.
Datasheet
Description
TRUST is an essential feature in any measurement tool and TEGAM's new 700 Series bond meters and milli-ohmmeters are instruments you can rely on every day with confidence. These new models are designed with the clearest and most informative displays for mistake-free measurements. They quickly produce accurate readings to reduce the time spent measuring. Common Features Superior Accuracy ± (0.2% Rdg. + 0.02% Range) 100-Hour Battery Life (3AA) Smallest and Lightest Bond Meter & Milli-Ohmmeter Widest 4-Wire Probes Selection. Uncomplicated, Back-lit Display 3-Year Warranty Made in the USA 17025 Calibration Option TEGAM Bond Meters for Your Industry Perform on-site calibration and verification of thermocouples, temperature transmitters, indicators, process controllers and displays with lab-grade accuracy in the varied conditions found on the plant floor. Aerospace: Verify mechanical and electrical bonds for safety, conductivity, mechanical integrity, RF shielding and lightning protection. TEGAM is the largest provider of bond meters/milli-ohmmete rs to the US Armed Forces. Alternative Energy: Solar arrays and wind turbines are prone to lightning strikes. The integrity of their grounds must be maintained and restored after an event. A small increase in the resistance translates into a dangerous voltage when thousands of amps are flowing. Automotive: Battery Electric Vehicles contain many high current interconnections and over current protection. Verifying the low resistance is essential to preventing fires and poor performance. Conventional ICE engines also rely on many electric systems that are verified with TEGAM instruments. Electronics: Validate circuit board elements and traces with low resistance measurements that can detect thin or undersized conductors. Check connections and current limiting resistors in situ. Electrical Systems: The 710A is sensitive enough to detect loose bus bars, damaged shunts, failing fuses and poor cable terminations. 4-WIRE PROBES are often more important than the instrument. No one has a wider range of configurations to meet and adapt to your needs. From tight spacing to piercing paint, we have a tip configuration to make your job easier. The dual connector system permits a Kelvin Clip on one lead for secure ground connection while the ergonomic tri-shape probe on the second lead can be used for accessing multiple points with one hand. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. Like all TEGAM products, the 700 Series bond meters and milli-ohmmeters are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a 3-year warranty to assure you that your investment is sound.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bond Meter & Milli-Ohmmeter - 710A - TEGAM, Inc.
Geneva, OH, United States
Bond Meter & Milli-Ohmmeter
710A
Bond Meter & Milli-Ohmmeter 710A
TRUST is an essential feature in any measurement tool and TEGAM's new 700 Series bond meters and milli-ohmmeters are instruments you can rely on every day with confidence. These new models are designed with the clearest and most informative displays for mistake-free measurements. They quickly produce accurate readings to reduce the time spent measuring. Common Features Superior Accuracy ± (0.2% Rdg. + 0.02% Range) 100-Hour Battery Life (3AA) Smallest and Lightest Bond Meter & Milli-Ohmmeter Widest 4-Wire Probes Selection. Uncomplicated, Back-lit Display 3-Year Warranty Made in the USA 17025 Calibration Option TEGAM Bond Meters for Your Industry Perform on-site calibration and verification of thermocouples, temperature transmitters, indicators, process controllers and displays with lab-grade accuracy in the varied conditions found on the plant floor. Aerospace: Verify mechanical and electrical bonds for safety, conductivity, mechanical integrity, RF shielding and lightning protection. TEGAM is the largest provider of bond meters/milli-ohmmete rs to the US Armed Forces. Alternative Energy: Solar arrays and wind turbines are prone to lightning strikes. The integrity of their grounds must be maintained and restored after an event. A small increase in the resistance translates into a dangerous voltage when thousands of amps are flowing. Automotive: Battery Electric Vehicles contain many high current interconnections and over current protection. Verifying the low resistance is essential to preventing fires and poor performance. Conventional ICE engines also rely on many electric systems that are verified with TEGAM instruments. Electronics: Validate circuit board elements and traces with low resistance measurements that can detect thin or undersized conductors. Check connections and current limiting resistors in situ. Electrical Systems: The 710A is sensitive enough to detect loose bus bars, damaged shunts, failing fuses and poor cable terminations. 4-WIRE PROBES are often more important than the instrument. No one has a wider range of configurations to meet and adapt to your needs. From tight spacing to piercing paint, we have a tip configuration to make your job easier. The dual connector system permits a Kelvin Clip on one lead for secure ground connection while the ergonomic tri-shape probe on the second lead can be used for accessing multiple points with one hand. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. Like all TEGAM products, the 700 Series bond meters and milli-ohmmeters are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a 3-year warranty to assure you that your investment is sound.

TRUST is an essential feature in any measurement tool and TEGAM's new 700 Series bond meters and milli-ohmmeters are instruments you can rely on every day with confidence. These new models are designed with the clearest and most informative displays for mistake-free measurements. They quickly produce accurate readings to reduce the time spent measuring.

Common Features

  • Superior Accuracy ± (0.2% Rdg. + 0.02% Range)
  • 100-Hour Battery Life (3AA)
  • Smallest and Lightest Bond Meter & Milli-Ohmmeter
  • Widest 4-Wire Probes Selection.
  • Uncomplicated, Back-lit Display
  • 3-Year Warranty
  • Made in the USA
  • 17025 Calibration Option

TEGAM Bond Meters for Your Industry

Perform on-site calibration and verification of thermocouples, temperature transmitters, indicators, process controllers and displays with lab-grade accuracy in the varied conditions found on the plant floor.

  • Aerospace: Verify mechanical and electrical bonds for safety, conductivity, mechanical integrity, RF shielding and lightning protection. TEGAM is the largest provider of bond meters/milli-ohmmeters to the US Armed Forces.
  • Alternative Energy: Solar arrays and wind turbines are prone to lightning strikes. The integrity of their grounds must be maintained and restored after an event. A small increase in the resistance translates into a dangerous voltage when thousands of amps are flowing.
  • Automotive: Battery Electric Vehicles contain many high current interconnections and over current protection. Verifying the low resistance is essential to preventing fires and poor performance. Conventional ICE engines also rely on many electric systems that are verified with TEGAM instruments.
  • Electronics: Validate circuit board elements and traces with low resistance measurements that can detect thin or undersized conductors. Check connections and current limiting resistors in situ.
  • Electrical Systems: The 710A is sensitive enough to detect loose bus bars, damaged shunts, failing fuses and poor cable terminations.

4-WIRE PROBES are often more important than the instrument. No one has a wider range of configurations to meet and adapt to your needs. From tight spacing to piercing paint, we have a tip configuration to make your job easier. The dual connector system permits a Kelvin Clip on one lead for secure ground connection while the ergonomic tri-shape probe on the second lead can be used for accessing multiple points with one hand. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time.

Like all TEGAM products, the 700 Series bond meters and milli-ohmmeters are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a 3-year warranty to assure you that your investment is sound.

Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Milliohm Meters
Product Number 710A
Product Name Bond Meter & Milli-Ohmmeter
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Milliohmmeter - PCE-MO 2001 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Resistance 0.0 to 2000 kohms
View Details
Wide Range Precision Ohmmeter - Model 5894 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Resistance 2.00E-4 to 2 kohms
View Details
High Speed Milli-Ohmmeter - 1740 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details