Milliohmmeter PCE-MO 2001
(supplied with a water resistant brief-case, for measuring ranges from 100 μΩ to 2000 Ω) This Milliohmmeter is supplied with a large 3½ positions LCD display that shows the measurement values, which is very easy to read. With the Milliohmmeter you will be able to measure electric resistance from 100 μΩ to 2000 Ω.To obtain measurement values, a constant electric current is introduced inside an object to test the voltage drop in it. Milliohmmeter has a housing protected against water splash and also it is delivered calibrated. If you wish, an ISO calibration certificate can be requested.
PCE-MO 2001-US Milliohmmeter
Measures electrical resistance from 100 μΩ to 2000 Ω / Heavy-duty water-resistant casePCE-MO 2001-US is a milliohmmeter used to measure electrical resistance in everything from machines and vehicles to buildings and residences. Featuring a measuring range from 100 μΩ to 2000 Ω, the milliohmmeter has a heavy-duty water-resistant case and a large easy-to-read 3.5-digit LCD screen, making the device ideal for use by electricians and electrical contractors in the field.
To obtain measurement values using the milliohmmeter, a constant electric current is introduced inside an object to test the voltage drop in engine coils, generators, transformers, electrical contacts, connectors, switches, relays, circuits, breakers, fuses and more. The milliohmmeter is delivered manufacturer calibrated. An ISO calibration certificate is available as an option for an additional fee - see accessories tab for details.
| PCE Instruments / PCE Americas Inc. | PCE Instruments / PCE Americas Inc. | |
|---|---|---|
| Product Category | Milliohm Meters | Milliohm Meters |
| Product Number | PCE-MO 2001 | PCE-MO 2001 |
| Product Name | Milliohmmeter | Milliohmmeter |
| Form Factor | Bench top |