RDM Industrial Products, Inc. Ohm-Stat™ Megohmeter RT-500

Description
The Ohm-Stat™ RT-500 Megohmmeter measures Surface Resistivity using parallel electrodes and concentric rings. Tests Resistance To Ground (RTG), Resistance Between Two Points (RTT) and Volume Resistance using two 5 lb. 2.5” disk probes. Ohm-Stat RT-500 tests each sleeve of a garment for continuity in addition to performing dissipative seating tests. The RT-500 can also test shoes, heelgrounders, and wrist straps with optional accessories. Conforms to ANSI/EOS/ESD (S4.1, S7.1, S12.1, S2.1), EN 61340.5.1, ASTM-F150, NFPA 99A, and ASTMD257 standards. The Ohm-Stat RT-500 Megohmmeter is designed to quality inspect incoming materials such as floor finishes, floor mats, table mats, conductive floor tiles, work surfaces, paints, bags, wrist straps, common point ground cords, footwear, packaging materials, clothing, and ESD chairs in static controlled areas.
Description
The Ohm-Stat™ RT-500 Megohmmeter measures Surface Resistivity using parallel electrodes and concentric rings. Tests Resistance To Ground (RTG), Resistance Between Two Points (RTT) and Volume Resistance using two 5 lb. 2.5” disk probes. Ohm-Stat RT-500 tests each sleeve of a garment for continuity in addition to performing dissipative seating tests. The RT-500 can also test shoes, heelgrounders, and wrist straps with optional accessories. Conforms to ANSI/EOS/ESD (S4.1, S7.1, S12.1, S2.1), EN 61340.5.1, ASTM-F150, NFPA 99A, and ASTMD257 standards. The Ohm-Stat RT-500 Megohmmeter is designed to quality inspect incoming materials such as floor finishes, floor mats, table mats, conductive floor tiles, work surfaces, paints, bags, wrist straps, common point ground cords, footwear, packaging materials, clothing, and ESD chairs in static controlled areas.

Suppliers

Company
Product
Description
Supplier Links
Ohm-Stat™ Megohmeter - RT-500 - RDM Industrial Products, Inc.
Milpitas, CA, USA
Ohm-Stat™ Megohmeter
RT-500
Ohm-Stat™ Megohmeter RT-500
The Ohm-Stat™ RT-500 Megohmmeter measures Surface Resistivity using parallel electrodes and concentric rings. Tests Resistance To Ground (RTG), Resistance Between Two Points (RTT) and Volume Resistance using two 5 lb. 2.5” disk probes. Ohm-Stat RT-500 tests each sleeve of a garment for continuity in addition to performing dissipative seating tests. The RT-500 can also test shoes, heelgrounders, and wrist straps with optional accessories. Conforms to ANSI/EOS/ESD (S4.1, S7.1, S12.1, S2.1), EN 61340.5.1, ASTM-F150, NFPA 99A, and ASTMD257 standards. The Ohm-Stat RT-500 Megohmmeter is designed to quality inspect incoming materials such as floor finishes, floor mats, table mats, conductive floor tiles, work surfaces, paints, bags, wrist straps, common point ground cords, footwear, packaging materials, clothing, and ESD chairs in static controlled areas.

The Ohm-Stat™ RT-500 Megohmmeter measures Surface Resistivity using parallel electrodes and concentric rings. Tests Resistance To Ground (RTG), Resistance Between Two Points (RTT) and Volume Resistance using two 5 lb. 2.5” disk probes.

Ohm-Stat RT-500 tests each sleeve of a garment for continuity in addition to performing dissipative seating tests. The RT-500 can also test shoes, heelgrounders, and wrist straps with optional accessories. Conforms to ANSI/EOS/ESD (S4.1, S7.1, S12.1, S2.1), EN 61340.5.1, ASTM-F150, NFPA 99A, and ASTMD257 standards.

The Ohm-Stat RT-500 Megohmmeter is designed to quality inspect incoming materials such as floor finishes, floor mats, table mats, conductive floor tiles, work surfaces, paints, bags, wrist straps, common point ground cords, footwear, packaging materials, clothing, and ESD chairs in static controlled areas.

Supplier's Site

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Megohmmeters
Product Number RT-500
Product Name Ohm-Stat™ Megohmeter
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2889858 - RS Components, Ltd.
Specs
DC Current Out 0.0060 amps
View Details
Insulation Resistance Tester - Model 2205 - Slaughter Company (SCI)
Specs
Testing Method Manual
Input Voltage 115 - 120 VAC; 220 - 240 VAC
Features RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
View Details