Tempco Electric Heater Corporation Megohmmeter/ Insulation Tester EMM00010

Description
Megohmmeter/ Insulation Tester
Request a Quote
Description
Megohmmeter/ Insulation Tester
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Megohmmeter/Insulation Tester with three test ranges: 200 MΩ at 250 VDC, 500 VDC, and 1000 VDC, measuring insulation resistance up to 2000 MΩ with 3% accuracy plus 5 digits, and low-resistance measurements down to 200 Ω with 1% accuracy. Features include a 1 mA test current, data hold, auto power off, power lock for three-minute tests, and overload protection up to 2200 V for less than one minute. Includes six AA batteries, test leads, and a case with neck strap. Dimensions are 97 × 160 × 58 mm.

Datasheet Summary
Powered by GS/AI

Megohmmeter/Insulation Tester with three test ranges: 200 MΩ at 250 VDC, 500 VDC, and 1000 VDC, measuring insulation resistance up to 2000 MΩ with 3% accuracy plus 5 digits, and low-resistance measurements down to 200 Ω with 1% accuracy. Features include a 1 mA test current, data hold, auto power off, power lock for three-minute tests, and overload protection up to 2200 V for less than one minute. Includes six AA batteries, test leads, and a case with neck strap. Dimensions are 97 × 160 × 58 mm.

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Megohmmeter/ Insulation Tester
EMM00010
Megohmmeter/ Insulation Tester EMM00010
Megohmmeter/ Insulation Tester

Megohmmeter/ Insulation Tester

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Megohmmeters
Product Number EMM00010
Product Name Megohmmeter/ Insulation Tester
Testing Method Manual
Unlock Full Specs
to access all available technical data