PCE Instruments / PCE Americas Inc. Air Humidity Meter PCE-313 S

Description
Air humidity meter PCE-313 S Air humidity meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Air Humidity Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Air Humidity Meter determines both relative humidity and ambient temperature. The PCE-313 S Air Humidity Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Air Humidity Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Air Humidity Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Air humidity meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.
Request a Quote
Description
Air humidity meter PCE-313 S Air humidity meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Air Humidity Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Air Humidity Meter determines both relative humidity and ambient temperature. The PCE-313 S Air Humidity Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Air Humidity Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Air Humidity Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Air humidity meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Humidity Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Air Humidity Meter
PCE-313 S
Air Humidity Meter PCE-313 S
Air humidity meter PCE-313 S Air humidity meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/ The PCE-313 S Air Humidity Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Air Humidity Meter determines both relative humidity and ambient temperature. The PCE-313 S Air Humidity Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Air Humidity Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Air Humidity Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Air humidity meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.

Air humidity meter PCE-313 S
Air humidity meter with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery or mains component / additional connection for thermo-elements/
The PCE-313 S Air Humidity Meter has been designed for professional use in fields such as the air-conditioning sector. The PCE-313 S Air Humidity Meter determines both relative humidity and ambient temperature. The PCE-313 S Air Humidity Meter can be connected to type K thermo-elements to detect, for instance, the temperature of a wall by means of a surface probe. The internal memory of the PCE-313 S Air Humidity Meter allows you to record humidity and temperature values, with a free adjustment of the measurement rate for real time measurements or data storage thanks to its SD memory card (1 to 16 GB). The PCE-313 S Air Humidity Meter can be previously programmed via the keypad so the device can record values without the need of being present during the process. For long term records, we recommend you to power the PCE-313 S Air humidity meter by means of a power adapter (optional). Recorded values can be transferred to a PC for further analysis (.xls file in the SD card). This property allows you to check measured values or design a graphic by means of the Excel calculation program.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-313 S
Product Name Air Humidity Meter
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
Relative Humidity Range 5 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Moisture Meter - PCE-PEL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details