The Cyclops L is a family of portable, non-contact pyrometers designed for precise infrared temperature measurement from 200 to 3000 °C. Each model features a Through-The-Lens sighting system, an external backlit LCD display, and internal data logging for up to 9999 readings and nine routes. The instruments are powered by a single 6LR61 battery or USB, weigh 0.83 kg, and feature an IP40-rated rugged casing. Optical systems vary by model with spectral responses of 0.55 μm, 1 μm, 1.6 μm, or 3.9 μm, and fixed focus ranges from 17.7 mm to infinity. Accuracy ranges from ±0.25% °C + 2°C to <0.5% (K), depending on model. Bluetooth® and USB connectivity enable data transfer to mobile devices or PCs via Cyclops Logger software. Emissivity is adjustable from 0.10 to 1.20 in 0.01 increments.
Easy to handle, simple to operate, Cyclops L portable non-contact pyrometers provide precise temperature measurements. Easily take measurements in multiple locations and verify on-line pyrometer readings. Durable, yet light weight construction means you can operate it for hours at a time without fatigue.
| LAND | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | Cyclops L |
| Product Name | Infrared Thermometer |
| Display / Scale Characteristics | Fahrenheit; Celsius/Centigrade |
| Range | 200 to 2000 C (392 to 3632 F) |
| Spectral Range | 0.5500 to 3.9 microns (0.5500 to 3.9 micrometers) |
| Emissivity of Target | 0.1000 to 1.2 |