Control Instruments Corp. Flame Ionization Detector SNR650

Description
For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents. Direct mount design eliminates heat-traced lines Heated to 200C to prevent sample condensation Stand-alone design with built-in alarms and relays Reliable air-aspirated sample-draw system does not use pump Automatic zero and span calibration Remote access and adjustment features
Request a Quote
Description
For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents. Direct mount design eliminates heat-traced lines Heated to 200C to prevent sample condensation Stand-alone design with built-in alarms and relays Reliable air-aspirated sample-draw system does not use pump Automatic zero and span calibration Remote access and adjustment features
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNR650 Flame Ionization Detector from Control Instruments Corp. is designed for continuous measurement of total hydrocarbon concentrations in various applications, including VOC monitoring from oxidizer exhausts and process vents. It features a fully heated sensor that operates at temperatures up to 200°C, preventing sample condensation and ensuring accurate readings even in harsh environments. The detector has a minimum range of 0 to 33 ppm and a maximum range of 0 to 20,000 ppm as propane, with total accuracy of ±3% full scale reading. The SNR650 employs a reliable air-aspirated sampling system that does not require pumps, simplifying maintenance. It includes built-in alarms and relays for warning, danger, and malfunction, along with adjustable alarm ranges. The device offers both analog (4-20 mA) and digital (RS-485 with Modbus protocol) outputs for integration into existing systems. With a response time of 1.2 seconds and a stable zero drift of less than 1% over 30 days, the SNR650 is suitable for industrial applications requiring precise hydrocarbon detection.

Datasheet Summary
Powered by GS/AI

The SNR650 Flame Ionization Detector from Control Instruments Corp. is designed for continuous measurement of total hydrocarbon concentrations in various applications, including VOC monitoring from oxidizer exhausts and process vents. It features a fully heated sensor that operates at temperatures up to 200°C, preventing sample condensation and ensuring accurate readings even in harsh environments. The detector has a minimum range of 0 to 33 ppm and a maximum range of 0 to 20,000 ppm as propane, with total accuracy of ±3% full scale reading. The SNR650 employs a reliable air-aspirated sampling system that does not require pumps, simplifying maintenance. It includes built-in alarms and relays for warning, danger, and malfunction, along with adjustable alarm ranges. The device offers both analog (4-20 mA) and digital (RS-485 with Modbus protocol) outputs for integration into existing systems. With a response time of 1.2 seconds and a stable zero drift of less than 1% over 30 days, the SNR650 is suitable for industrial applications requiring precise hydrocarbon detection.

Suppliers

Company
Product
Description
Supplier Links
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Fairfield, NJ, United States
Flame Ionization Detector
SNR650
Flame Ionization Detector SNR650
For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents. Direct mount design eliminates heat-traced lines Heated to 200C to prevent sample condensation Stand-alone design with built-in alarms and relays Reliable air-aspirated sample-draw system does not use pump Automatic zero and span calibration Remote access and adjustment features

For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds,
and process vents.

  • Direct mount design eliminates heat-traced lines
  • Heated to 200C to prevent sample condensation
  • Stand-alone design with built-in alarms and relays
  • Reliable air-aspirated sample-draw system does not use pump
  • Automatic zero and span calibration
  • Remote access and adjustment features
Supplier's Site Datasheet

Technical Specifications

  Control Instruments Corp.
Product Category Gas Instruments
Product Number SNR650
Product Name Flame Ionization Detector
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
Electrical Outputs Current; Switch or Relay
Features Audible or Visual Alarms; Controller; Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
Vapor Flammability Analyzer - PrevEx Model SNR701 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details