CO2Meter.com Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm) PX2-1-2-E1194-A-01

Description
The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed H2 gas detector, which measures between 0 - 1000ppm. The detector also is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases. This solution is ideal for those industries using toxic gases such as oil/gas, mining, refining, petroleum extraction, and industrial manufacturing applications. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex nR: Ignition protection for zone 2 Fast and Precise H2 Measurements 0-1000ppm Compatible across a broad range of BMS Device can be used independent of control systems Individual configuration options available Robust against dust, humidity, and high/low temperatures Suitable for multiple industries and applications Certifications ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection SIL2 safety functions 4–20 mA, RS-485 and relay PX2-1 for zone 1 (and also suitable for zone 2): Type “Ex db” protection flame-proof enclosure PX2-2 for zone 2 Type “Ex nR” protection Enclosure: Additional FM and CSA certificates for Class I, Div. 1 Models PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote
Description
The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed H2 gas detector, which measures between 0 - 1000ppm. The detector also is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases. This solution is ideal for those industries using toxic gases such as oil/gas, mining, refining, petroleum extraction, and industrial manufacturing applications. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex nR: Ignition protection for zone 2 Fast and Precise H2 Measurements 0-1000ppm Compatible across a broad range of BMS Device can be used independent of control systems Individual configuration options available Robust against dust, humidity, and high/low temperatures Suitable for multiple industries and applications Certifications ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection SIL2 safety functions 4–20 mA, RS-485 and relay PX2-1 for zone 1 (and also suitable for zone 2): Type “Ex db” protection flame-proof enclosure PX2-2 for zone 2 Type “Ex nR” protection Enclosure: Additional FM and CSA certificates for Class I, Div. 1 Models PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm) -  - CO2Meter.com
Ormond Beach, FL, United States
Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm)
Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm)
The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed H2 gas detector, which measures between 0 - 1000ppm. The detector also is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases. This solution is ideal for those industries using toxic gases such as oil/gas, mining, refining, petroleum extraction, and industrial manufacturing applications. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex nR: Ignition protection for zone 2 Fast and Precise H2 Measurements 0-1000ppm Compatible across a broad range of BMS Device can be used independent of control systems Individual configuration options available Robust against dust, humidity, and high/low temperatures Suitable for multiple industries and applications Certifications ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection SIL2 safety functions 4–20 mA, RS-485 and relay PX2-1 for zone 1 (and also suitable for zone 2): Type “Ex db” protection flame-proof enclosure PX2-2 for zone 2 Type “Ex nR” protection Enclosure: Additional FM and CSA certificates for Class I, Div. 1 Models PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions

The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2.

This detector is an explosion-proof fixed H2 gas detector, which measures between 0 - 1000ppm. The detector also is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases.

This solution is ideal for those industries using toxic gases such as oil/gas, mining, refining, petroleum extraction, and industrial manufacturing applications.

Features

  • Modular industrial design, protection class IP66
  • Ex db: Ignition protection for zone 1 and 2
  • Ex nR: Ignition protection for zone 2
  • Fast and Precise H2 Measurements 0-1000ppm
  • Compatible across a broad range of BMS
  • Device can be used independent of control systems
  • Individual configuration options available
  • Robust against dust, humidity, and high/low temperatures
  • Suitable for multiple industries and applications

Certifications

  • ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection
  • SIL2 safety functions 4–20 mA, RS-485 and relay
  • PX2-1 for zone 1 (and also suitable for zone 2):
  • Type “Ex db” protection flame-proof enclosure
  • PX2-2 for zone 2
  • Type “Ex nR” protection
  • Enclosure: Additional FM and CSA certificates for Class I, Div. 1

Models

  • PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector
  • PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector
  • PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector
  • PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector
  • PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector
  • PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector
  • PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector
  • PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector

Warranty

  • 1-year warranty - see CO2Meter Terms & Conditions
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm)
Gas Types Combustible; (Combustible Fixed Gas Detectors - Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm))
Unlock Full Specs
to access all available technical data