Marposs Corp Leak Flow Rate Test Module, Direct Measure with Flow Sensor TM3PQ

Description
DESCRIPTION TM3PQ is an instrument for leak tests with direct measure of the flow rate and for the volume control of the tested product. PERFORMANCE Delta TM3PQ ­­is a pneumatic module with direct flow measurement for leak, flow testing. The instrument directly measures pressure and flow rate through the product being tested (filters, taps, valves, ...). Testing times below 1 second can be reached for leak or flow rate tests on small volumes. It is available the dislocated pressure reading on the tested product. TM3PQ can measure the leak rate by using an internal volume, and also control the volume of the tested product. CONNECTIVITY TM3PQ has digital I/O interfaces for PLC connection, USB/RS485 for programming and for data collection, a software to collect and manage the tests data for PC. This instrument can be connected and controlled by every PLC and interfaced to HMI terminal which is provided with serial lines, USB host and Ethernet interface. The software manager permits to collect and manage tests data, to set up the parameters, programming and do SPC analysis of tests data. BENEFITS Flow measurement: 25 cm3/min Resolution: up to 0.01 cm3/min Full scale pression up to 6 bar Resolution: up to 0.1 Pa Units of measure: cm3/min; cm3/h Up to 300 testing tables Digital I/O interfaces for PLC connection USB/RS485 for programming and for data collection HMI operator terminal available: 4.3” colour touch screen, with its own free software, that can handle up to 8 TM3 modules. HMI fully Interfaceable: USB – Serial lines RS485/232 – Ethernet Software Manager, dedicated for TM3 modules management data storage and statistical process, is available. External automations and devices control: Staubli connector – HMI terminal – vacuum generator – valve for volume control – pressure regulator – printer, barcode and QRcode reader
Request a Quote
Description
DESCRIPTION TM3PQ is an instrument for leak tests with direct measure of the flow rate and for the volume control of the tested product. PERFORMANCE Delta TM3PQ ­­is a pneumatic module with direct flow measurement for leak, flow testing. The instrument directly measures pressure and flow rate through the product being tested (filters, taps, valves, ...). Testing times below 1 second can be reached for leak or flow rate tests on small volumes. It is available the dislocated pressure reading on the tested product. TM3PQ can measure the leak rate by using an internal volume, and also control the volume of the tested product. CONNECTIVITY TM3PQ has digital I/O interfaces for PLC connection, USB/RS485 for programming and for data collection, a software to collect and manage the tests data for PC. This instrument can be connected and controlled by every PLC and interfaced to HMI terminal which is provided with serial lines, USB host and Ethernet interface. The software manager permits to collect and manage tests data, to set up the parameters, programming and do SPC analysis of tests data. BENEFITS Flow measurement: 25 cm3/min Resolution: up to 0.01 cm3/min Full scale pression up to 6 bar Resolution: up to 0.1 Pa Units of measure: cm3/min; cm3/h Up to 300 testing tables Digital I/O interfaces for PLC connection USB/RS485 for programming and for data collection HMI operator terminal available: 4.3” colour touch screen, with its own free software, that can handle up to 8 TM3 modules. HMI fully Interfaceable: USB – Serial lines RS485/232 – Ethernet Software Manager, dedicated for TM3 modules management data storage and statistical process, is available. External automations and devices control: Staubli connector – HMI terminal – vacuum generator – valve for volume control – pressure regulator – printer, barcode and QRcode reader
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Leak Flow Rate Test Module, Direct Measure with Flow Sensor - TM3PQ - Marposs Corp
Auburn Hills, MI, United States
Leak Flow Rate Test Module, Direct Measure with Flow Sensor
TM3PQ
Leak Flow Rate Test Module, Direct Measure with Flow Sensor TM3PQ
DESCRIPTION TM3PQ is an instrument for leak tests with direct measure of the flow rate and for the volume control of the tested product. PERFORMANCE Delta TM3PQ ­­is a pneumatic module with direct flow measurement for leak, flow testing. The instrument directly measures pressure and flow rate through the product being tested (filters, taps, valves, ...). Testing times below 1 second can be reached for leak or flow rate tests on small volumes. It is available the dislocated pressure reading on the tested product. TM3PQ can measure the leak rate by using an internal volume, and also control the volume of the tested product. CONNECTIVITY TM3PQ has digital I/O interfaces for PLC connection, USB/RS485 for programming and for data collection, a software to collect and manage the tests data for PC. This instrument can be connected and controlled by every PLC and interfaced to HMI terminal which is provided with serial lines, USB host and Ethernet interface. The software manager permits to collect and manage tests data, to set up the parameters, programming and do SPC analysis of tests data. BENEFITS Flow measurement: 25 cm3/min Resolution: up to 0.01 cm3/min Full scale pression up to 6 bar Resolution: up to 0.1 Pa Units of measure: cm3/min; cm3/h Up to 300 testing tables Digital I/O interfaces for PLC connection USB/RS485 for programming and for data collection HMI operator terminal available: 4.3” colour touch screen, with its own free software, that can handle up to 8 TM3 modules. HMI fully Interfaceable: USB – Serial lines RS485/232 – Ethernet Software Manager, dedicated for TM3 modules management data storage and statistical process, is available. External automations and devices control: Staubli connector – HMI terminal – vacuum generator – valve for volume control – pressure regulator – printer, barcode and QRcode reader

DESCRIPTION

TM3PQ is an instrument for leak tests with direct measure of the flow rate and for the volume control of the tested product.

PERFORMANCE

Delta TM3PQ ­­is a pneumatic module with direct flow measurement for leak, flow testing.
The instrument directly measures pressure and flow rate through the product being tested (filters, taps, valves, ...). Testing times below 1 second can be reached for leak or flow rate tests on small volumes. It is available the dislocated pressure reading on the tested product.

TM3PQ can measure the leak rate by using an internal volume, and also control the volume of the tested product.

CONNECTIVITY

TM3PQ has digital I/O interfaces for PLC connection, USB/RS485 for programming and for data collection, a software to collect and manage the tests data for PC.

This instrument can be connected and controlled by every PLC and interfaced to HMI terminal which is provided with serial lines, USB host and Ethernet interface.

The software manager permits to collect and manage tests data, to set up the parameters, programming and do SPC analysis of tests data.


BENEFITS

  • Flow measurement: 25 cm3/min
    Resolution: up to 0.01 cm3/min
  • Full scale pression up to 6 bar
    Resolution: up to 0.1 Pa
  • Units of measure: cm3/min; cm3/h
  • Up to 300 testing tables
  • Digital I/O interfaces for PLC connection
  • USB/RS485 for programming and for data collection
  • HMI operator terminal available: 4.3” colour touch screen, with its own free software, that can handle up to 8 TM3 modules.
  • HMI fully Interfaceable: USB – Serial lines RS485/232 – Ethernet
  • Software Manager, dedicated for TM3 modules management data storage and statistical process, is available.
  • External automations and devices control: Staubli connector – HMI terminal – vacuum generator – valve for volume control – pressure regulator – printer, barcode and QRcode reader
Supplier's Site

Technical Specifications

  Marposs Corp
Product Category Leak Testing Equipment
Product Number TM3PQ
Product Name Leak Flow Rate Test Module, Direct Measure with Flow Sensor
Computer Interface Options Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Compact Leak Tester: Absolute Pressure Decay Method - T2 - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details
Equipment For Leak And Flow Testing - LEAK AND FLOW TESTERS - Marposs Corp
Specs
Leak Test Method Pressure Differential / Decay
View Details
Leak Flow Rate Tester, Direct Measure with Flow Sensor - T3LPQ - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details