MSA Safety Gas Sampling System TriGas

Description
The TriGas X5000 Monitoring System is an integrated gas detection solution that helps plant operators comply with NFPA 820. The system monitors for combustible gases, hydrogen sulfide and oxygen with on-board alarming and communication interface to plant and remote location control stations. Highlights The TriGas X5000 Monitoring System typically monitors for oxygen, hydrogen sulfide and combustible gases (methane or petroleum vapors) and is specifically designed for optimum performance within high-moisture environments. This sampling system can also be supplied with the proper options to meet the NFPA 820 section 1.8 standards followed by the wastewater industry. Ultima X5000 sensors for O2, H2S and IR LEL combustible gas Designed for high-moisture environments NEMA 4X Stainless Steel or Fiberglass Enclosure SM5000 Sample Pump Red Strobe Buzzer Hydrophobic End-of-Line Filter Inlet/Outlet Flashback Arrestors Specifications Gas Name: Hydrogen Sulfide Methane Oxygen Markets: Building/HVAC Oil & Gas Utilities Options Gas Types: Oxygen, Hydrogen Sulfide and Combustible Designs to meet NFPA 820 Standards Single or dual zone sample inlets NEMA 4X stainless steel or fiberglass enclosure 4-20 mA, HART output Heater for freeze protection Buzzer Red strobe Approvals Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. NFPA 820 Fire Protection in WasteWater Treatment Plants (when required in specification) OSHA 29 CFR Part 1910.148 Confined Space ANSI 2117.1-1989 Safety Requirements
Request a Quote
Description
The TriGas X5000 Monitoring System is an integrated gas detection solution that helps plant operators comply with NFPA 820. The system monitors for combustible gases, hydrogen sulfide and oxygen with on-board alarming and communication interface to plant and remote location control stations. Highlights The TriGas X5000 Monitoring System typically monitors for oxygen, hydrogen sulfide and combustible gases (methane or petroleum vapors) and is specifically designed for optimum performance within high-moisture environments. This sampling system can also be supplied with the proper options to meet the NFPA 820 section 1.8 standards followed by the wastewater industry. Ultima X5000 sensors for O2, H2S and IR LEL combustible gas Designed for high-moisture environments NEMA 4X Stainless Steel or Fiberglass Enclosure SM5000 Sample Pump Red Strobe Buzzer Hydrophobic End-of-Line Filter Inlet/Outlet Flashback Arrestors Specifications Gas Name: Hydrogen Sulfide Methane Oxygen Markets: Building/HVAC Oil & Gas Utilities Options Gas Types: Oxygen, Hydrogen Sulfide and Combustible Designs to meet NFPA 820 Standards Single or dual zone sample inlets NEMA 4X stainless steel or fiberglass enclosure 4-20 mA, HART output Heater for freeze protection Buzzer Red strobe Approvals Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. NFPA 820 Fire Protection in WasteWater Treatment Plants (when required in specification) OSHA 29 CFR Part 1910.148 Confined Space ANSI 2117.1-1989 Safety Requirements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gas Sampling System - TriGas - MSA Safety
Cranberry Twp., PA, United States
Gas Sampling System
TriGas
Gas Sampling System TriGas
The TriGas X5000 Monitoring System is an integrated gas detection solution that helps plant operators comply with NFPA 820. The system monitors for combustible gases, hydrogen sulfide and oxygen with on-board alarming and communication interface to plant and remote location control stations. Highlights The TriGas X5000 Monitoring System typically monitors for oxygen, hydrogen sulfide and combustible gases (methane or petroleum vapors) and is specifically designed for optimum performance within high-moisture environments. This sampling system can also be supplied with the proper options to meet the NFPA 820 section 1.8 standards followed by the wastewater industry. Ultima X5000 sensors for O2, H2S and IR LEL combustible gas Designed for high-moisture environments NEMA 4X Stainless Steel or Fiberglass Enclosure SM5000 Sample Pump Red Strobe Buzzer Hydrophobic End-of-Line Filter Inlet/Outlet Flashback Arrestors Specifications Gas Name: Hydrogen Sulfide Methane Oxygen Markets: Building/HVAC Oil & Gas Utilities Options Gas Types: Oxygen, Hydrogen Sulfide and Combustible Designs to meet NFPA 820 Standards Single or dual zone sample inlets NEMA 4X stainless steel or fiberglass enclosure 4-20 mA, HART output Heater for freeze protection Buzzer Red strobe Approvals Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information. NFPA 820 Fire Protection in WasteWater Treatment Plants (when required in specification) OSHA 29 CFR Part 1910.148 Confined Space ANSI 2117.1-1989 Safety Requirements

The TriGas X5000 Monitoring System is an integrated gas detection solution that helps plant operators comply with NFPA 820. The system monitors for combustible gases, hydrogen sulfide and oxygen with on-board alarming and communication interface to plant and remote location control stations.

Highlights

The TriGas X5000 Monitoring System typically monitors for oxygen, hydrogen sulfide and combustible gases (methane or petroleum vapors) and is specifically designed for optimum performance within high-moisture environments. This sampling system can also be supplied with the proper options to meet the NFPA 820 section 1.8 standards followed by the wastewater industry.

  • Ultima X5000 sensors for O2, H2S and IR LEL combustible gas
  • Designed for high-moisture environments
  • NEMA 4X Stainless Steel or Fiberglass Enclosure
  • SM5000 Sample Pump
  • Red Strobe
  • Buzzer
  • Hydrophobic End-of-Line Filter
  • Inlet/Outlet Flashback Arrestors

Specifications

Gas Name: Hydrogen Sulfide Methane Oxygen

Markets: Building/HVAC Oil & Gas Utilities

Options

  • Gas Types: Oxygen, Hydrogen Sulfide and Combustible
  • Designs to meet NFPA 820 Standards
  • Single or dual zone sample inlets
  • NEMA 4X stainless steel or fiberglass enclosure
  • 4-20 mA, HART output
  • Heater for freeze protection
  • Buzzer
  • Red strobe

Approvals

Approvals subject to change without notice and may differ based on configuration, part number and/or country. Contact Customer Service or check approval label on product for specific approval information.

NFPA 820 Fire Protection in WasteWater Treatment Plants (when required in specification)

OSHA 29 CFR Part 1910.148 Confined Space

ANSI 2117.1-1989 Safety Requirements

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number TriGas
Product Name Gas Sampling System
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; H2S; O2
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details
Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details