MSA Safety Portable Gas Monitor ALTAIR® 2X

Description
All ALTAIR 2X Gas Detectors Incorporate proven XCell® sensor technology Enhance worker safety, compliance and traceability Minimize cost of ownership Demonstrate rugged durability Product Options ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S - Features the first stand-alone bump test, which eliminates the need for bottled gas! Bump test anytime, anywhere Based on proven science and patented sensor capabilities ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S ALTAIR 2X Gas Detectors: CO, CO-HC (High Concentration), CO-H2 (Hydrogen Resistant), H2S-LC, SO2, NO2, NH3 and Cl2 ALTAIR 2XT Two-Tox Gas Detector: CO/H2S, CO-H2/H2S, CO/H2S-LC, CO/NO2 and SO2/H2S-LC Low cost of ownership Fastest sensor response times, lowest calibration gas flow rate on the market > 4-year expected sensor life 3-year warranty on instrument & most sensors (2 years on Cl2, NH3) Stand-alone bump tests reduce maintenance, increase productivity (ALTAIR 2XP only) 1 device can monitor 2 gases (ALTAIR 2XT only) Increased safety awareness & real-time compliance Stand-alone bump test anytime, anywhere without specific calibration gas (ALTAIR 2XP only) Bump pass: green LED flash every 15s, large on-screen checkmark Bump fail or expiration: red LED flash every 15s, no checkmark End-of-sensor-life warning and alarm Full-time traceability Records 75 alarm events 150+ hours of periodic data (ALTAIR 2X and 2XP) 100+ hours of periodic data (ALTAIR 2XT) Compatible with MSA GALAXY® GX2 Automated Test System and MSA Link Pro software Rugged durability Tough over-molded rubber armor Survives multiple 25-ft drops onto concrete Agency-certified dust- and water-tight IP67 construction Intrinsically-safe design Related Resources Interactive Simulator Cost of Ownership Calculator: Online Cost of Ownership Calculator: Advanced Excel Workbook Markets: Construction, Fire Service, General Industry, Oil & Gas, Utilities Applications: Confined Space
Request a Quote
Description
All ALTAIR 2X Gas Detectors Incorporate proven XCell® sensor technology Enhance worker safety, compliance and traceability Minimize cost of ownership Demonstrate rugged durability Product Options ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S - Features the first stand-alone bump test, which eliminates the need for bottled gas! Bump test anytime, anywhere Based on proven science and patented sensor capabilities ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S ALTAIR 2X Gas Detectors: CO, CO-HC (High Concentration), CO-H2 (Hydrogen Resistant), H2S-LC, SO2, NO2, NH3 and Cl2 ALTAIR 2XT Two-Tox Gas Detector: CO/H2S, CO-H2/H2S, CO/H2S-LC, CO/NO2 and SO2/H2S-LC Low cost of ownership Fastest sensor response times, lowest calibration gas flow rate on the market > 4-year expected sensor life 3-year warranty on instrument & most sensors (2 years on Cl2, NH3) Stand-alone bump tests reduce maintenance, increase productivity (ALTAIR 2XP only) 1 device can monitor 2 gases (ALTAIR 2XT only) Increased safety awareness & real-time compliance Stand-alone bump test anytime, anywhere without specific calibration gas (ALTAIR 2XP only) Bump pass: green LED flash every 15s, large on-screen checkmark Bump fail or expiration: red LED flash every 15s, no checkmark End-of-sensor-life warning and alarm Full-time traceability Records 75 alarm events 150+ hours of periodic data (ALTAIR 2X and 2XP) 100+ hours of periodic data (ALTAIR 2XT) Compatible with MSA GALAXY® GX2 Automated Test System and MSA Link Pro software Rugged durability Tough over-molded rubber armor Survives multiple 25-ft drops onto concrete Agency-certified dust- and water-tight IP67 construction Intrinsically-safe design Related Resources Interactive Simulator Cost of Ownership Calculator: Online Cost of Ownership Calculator: Advanced Excel Workbook Markets: Construction, Fire Service, General Industry, Oil & Gas, Utilities Applications: Confined Space
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Gas Monitor - ALTAIR® 2X - MSA Safety
Cranberry Twp., PA, United States
Portable Gas Monitor
ALTAIR® 2X
Portable Gas Monitor ALTAIR® 2X
All ALTAIR 2X Gas Detectors Incorporate proven XCell® sensor technology Enhance worker safety, compliance and traceability Minimize cost of ownership Demonstrate rugged durability Product Options ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S - Features the first stand-alone bump test, which eliminates the need for bottled gas! Bump test anytime, anywhere Based on proven science and patented sensor capabilities ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S ALTAIR 2X Gas Detectors: CO, CO-HC (High Concentration), CO-H2 (Hydrogen Resistant), H2S-LC, SO2, NO2, NH3 and Cl2 ALTAIR 2XT Two-Tox Gas Detector: CO/H2S, CO-H2/H2S, CO/H2S-LC, CO/NO2 and SO2/H2S-LC Low cost of ownership Fastest sensor response times, lowest calibration gas flow rate on the market > 4-year expected sensor life 3-year warranty on instrument & most sensors (2 years on Cl2, NH3) Stand-alone bump tests reduce maintenance, increase productivity (ALTAIR 2XP only) 1 device can monitor 2 gases (ALTAIR 2XT only) Increased safety awareness & real-time compliance Stand-alone bump test anytime, anywhere without specific calibration gas (ALTAIR 2XP only) Bump pass: green LED flash every 15s, large on-screen checkmark Bump fail or expiration: red LED flash every 15s, no checkmark End-of-sensor-life warning and alarm Full-time traceability Records 75 alarm events 150+ hours of periodic data (ALTAIR 2X and 2XP) 100+ hours of periodic data (ALTAIR 2XT) Compatible with MSA GALAXY® GX2 Automated Test System and MSA Link Pro software Rugged durability Tough over-molded rubber armor Survives multiple 25-ft drops onto concrete Agency-certified dust- and water-tight IP67 construction Intrinsically-safe design Related Resources Interactive Simulator Cost of Ownership Calculator: Online Cost of Ownership Calculator: Advanced Excel Workbook Markets: Construction, Fire Service, General Industry, Oil & Gas, Utilities Applications: Confined Space

All ALTAIR 2X Gas Detectors

  • Incorporate proven XCell® sensor technology
  • Enhance worker safety, compliance and traceability
  • Minimize cost of ownership
  • Demonstrate rugged durability

Product Options

  • ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S -
    • Features the first stand-alone bump test, which eliminates the need for bottled gas!
    • Bump test anytime, anywhere
    • Based on proven science and patented sensor capabilities
  • ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S
  • ALTAIR 2X Gas Detectors: CO, CO-HC (High Concentration), CO-H2 (Hydrogen Resistant), H2S-LC, SO2, NO2, NH3 and Cl2
  • ALTAIR 2XT Two-Tox Gas Detector: CO/H2S, CO-H2/H2S, CO/H2S-LC, CO/NO2 and SO2/H2S-LC

Low cost of ownership

  • Fastest sensor response times, lowest calibration gas flow rate on the market
  • > 4-year expected sensor life
  • 3-year warranty on instrument & most sensors (2 years on Cl2, NH3)
  • Stand-alone bump tests reduce maintenance, increase productivity (ALTAIR 2XP only)
  • 1 device can monitor 2 gases (ALTAIR 2XT only)

Increased safety awareness & real-time compliance

  • Stand-alone bump test anytime, anywhere without specific calibration gas (ALTAIR 2XP only)
  • Bump pass: green LED flash every 15s, large on-screen checkmark
  • Bump fail or expiration: red LED flash every 15s, no checkmark
  • End-of-sensor-life warning and alarm

Full-time traceability

  • Records 75 alarm events
  • 150+ hours of periodic data (ALTAIR 2X and 2XP)
  • 100+ hours of periodic data (ALTAIR 2XT)
  • Compatible with MSA GALAXY® GX2 Automated Test System and MSA Link Pro software

Rugged durability

  • Tough over-molded rubber armor
  • Survives multiple 25-ft drops onto concrete
  • Agency-certified dust- and water-tight IP67 construction
  • Intrinsically-safe design

Related Resources

  • Interactive Simulator
  • Cost of Ownership Calculator: Online
  • Cost of Ownership Calculator: Advanced Excel Workbook

Markets: Construction, Fire Service, General Industry, Oil & Gas, Utilities

Applications: Confined Space

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number ALTAIR® 2X
Product Name Portable Gas Monitor
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; Hydrocarbons; H2S; Methane (CH4) / Natural Gas; NO2; O2; SO2
Display Digital
Features Audible or Visual Alarms; Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
HVAC Gas Monitor - Z-Gard® S MPO Single Gas Sensor - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-10 ppm)
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
Portable Multigas Detector - ALTAIR® 5X - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; NH3; (0-100 ppm); CO2; (0-10%Vol); CO; (0-2000 ppm, 0-10,000 ppm); Cl2; (0-10 ppm); ClO2; (0-1 ppm); Hydrocarbons; HCN; (0-30 ppm); H2S; (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas; (0-100%Vol); NO2; (0-20 ppm, 0-50 ppm); O2; (0-30%Vol); PH3; (0-5 ppm); SO2; (0-20 ppm); (VOC)
View Details