PCE Instruments / PCE Americas Inc. Inspection Camera PCE-VE 200SV1

Description
PCE-VE 200SV1 Inspection camera for nondestructive machine diagnostics / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 1 m (3.3 ft) / Card slot for micro SD card The PCE-VE 200SV1 is a nondestructive inspection camera. Thus, the PCE-VE 200SV1 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV1. Also, the PCE-VE 200SV1 is suitable for use in the automotive industry. The fact that it has a camera tube of one meter in length, it is possible to use the PCE-VE 200SV1 so that in many cases disassembly of machines or motors is not necessary. Conversely, this means a time and money savings. On the camera head of the PCE-VE 200SV1 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to over exposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV1 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV1.
Request a Quote
Description
PCE-VE 200SV1 Inspection camera for nondestructive machine diagnostics / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 1 m (3.3 ft) / Card slot for micro SD card The PCE-VE 200SV1 is a nondestructive inspection camera. Thus, the PCE-VE 200SV1 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV1. Also, the PCE-VE 200SV1 is suitable for use in the automotive industry. The fact that it has a camera tube of one meter in length, it is possible to use the PCE-VE 200SV1 so that in many cases disassembly of machines or motors is not necessary. Conversely, this means a time and money savings. On the camera head of the PCE-VE 200SV1 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to over exposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV1 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV1.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera - PCE-VE 200SV1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inspection Camera
PCE-VE 200SV1
Inspection Camera PCE-VE 200SV1
PCE-VE 200SV1 Inspection camera for nondestructive machine diagnostics / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 1 m (3.3 ft) / Card slot for micro SD card The PCE-VE 200SV1 is a nondestructive inspection camera. Thus, the PCE-VE 200SV1 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV1. Also, the PCE-VE 200SV1 is suitable for use in the automotive industry. The fact that it has a camera tube of one meter in length, it is possible to use the PCE-VE 200SV1 so that in many cases disassembly of machines or motors is not necessary. Conversely, this means a time and money savings. On the camera head of the PCE-VE 200SV1 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to over exposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV1 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV1.

PCE-VE 200SV1 Inspection camera for nondestructive machine diagnostics / Side view camera / Camera head diameter: 9 mm (0.4 in) / 3.5" LC display / 2600-mAh battery / Cable length 1 m (3.3 ft) / Card slot for micro SD card

The PCE-VE 200SV1 is a nondestructive inspection camera. Thus, the PCE-VE 200SV1 is the ideal tool for diagnosing hard to reach areas. For example, the areas of mechanical engineering, plumbing and heating, and the entire construction and construction industry are among the main uses of the PCE-VE 200SV1. Also, the PCE-VE 200SV1 is suitable for use in the automotive industry. The fact that it has a camera tube of one meter in length, it is possible to use the PCE-VE 200SV1 so that in many cases disassembly of machines or motors is not necessary. Conversely, this means a time and money savings.

On the camera head of the PCE-VE 200SV1 are bright LEDs, which can be controlled and adjusted by the user on the device. The LEDs have different levels of brightness, allowing for optimal illumination at the point of interest. It can not lead to over exposure, which would cause the image shown on the screen no longer recognizable, because the camera of the PCE-VE 200SV1 is dazzled. In addition to the lighting, there is also the function of a digital enlargement for the current image section. Here you have the 2-fold, 3-fold or 4-fold magnification level available. The recorded pictures and videos are automatically saved to the micro SD card. This means that you can later read and document the images from the PCE-VE 200SV1.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Videoscopes
Product Number PCE-VE 200SV1
Product Name Inspection Camera
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Wifi Videoscope - PCE-VE 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 4.5 mm (0.1772 inch)
Working Length 1000 m (1094 yd)
Field of View 90 degrees
View Details
Videoscope - PCE-PIC 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 60 mm (2.36 inch)
Working Length 120 m (131 yd)
View Details
Industrial Borescope - PCE-VE 200SV3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 9 mm (0.3543 inch)
Field of View 90 degrees
View Details
Videoscope - PCE-VE 100N4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Video
Diameter 6 mm (0.2362 inch)
Working Length 1 m (1.09 yd)
View Details