Ingersoll Rand Air Compressors Centrifugal Compressors Centac

Description
Ingersoll Rand introduced our first oil-free centrifugal compressor over 100 years ago in 1912. Over the decades we've continued to develop rugged, reliable, industry-leading Centac® centrifugal compressors. All Ingersoll Rand Centac centrifugal air compressors provide 100% oil-free compressed air by design. Centac air compressors are designed as fully packaged units including: an airend, a driver, an air cooling system, a self-contained lubrication system, and state-of-the-art, web-enabled Xe-Series controls. Centac centrifugal compressors are available in standard packages or designed and built to your specifications. No matter what the application, Ingersoll Rand Centac centrifugal compressors feature: Oil-Free Air • ISO 8573-1 edition 2, 2010 Class 0 100% oil-free air under all operating conditions, certified by TüV Rheinland® Superior design for a lower cost of ownership • Fewer moving parts • Carbon ring seals to minimize air leakage • Dynamically balanced rotor assemblies to ensure extremely low vibration User-friendly operation and accessibility to maximize uptime • Easy-access components that make maintenance faster and easier • Simplified compressor design that provides longer intervals between maintenance Optimized components and systems to reduce energy use and reduce total lifecycle costs • Multi-stage compressors combine performance with energy savings • Advanced impeller design provides maximum pressure control over the widest operating range
Description
Ingersoll Rand introduced our first oil-free centrifugal compressor over 100 years ago in 1912. Over the decades we've continued to develop rugged, reliable, industry-leading Centac® centrifugal compressors. All Ingersoll Rand Centac centrifugal air compressors provide 100% oil-free compressed air by design. Centac air compressors are designed as fully packaged units including: an airend, a driver, an air cooling system, a self-contained lubrication system, and state-of-the-art, web-enabled Xe-Series controls. Centac centrifugal compressors are available in standard packages or designed and built to your specifications. No matter what the application, Ingersoll Rand Centac centrifugal compressors feature: Oil-Free Air • ISO 8573-1 edition 2, 2010 Class 0 100% oil-free air under all operating conditions, certified by TüV Rheinland® Superior design for a lower cost of ownership • Fewer moving parts • Carbon ring seals to minimize air leakage • Dynamically balanced rotor assemblies to ensure extremely low vibration User-friendly operation and accessibility to maximize uptime • Easy-access components that make maintenance faster and easier • Simplified compressor design that provides longer intervals between maintenance Optimized components and systems to reduce energy use and reduce total lifecycle costs • Multi-stage compressors combine performance with energy savings • Advanced impeller design provides maximum pressure control over the widest operating range

Suppliers

Company
Product
Description
Supplier Links
Davidson, NC, USA
Centrifugal Compressors
Centac
Centrifugal Compressors Centac
Ingersoll Rand introduced our first oil-free centrifugal compressor over 100 years ago in 1912. Over the decades we've continued to develop rugged, reliable, industry-leading Centac® centrifugal compressors. All Ingersoll Rand Centac centrifugal air compressors provide 100% oil-free compressed air by design. Centac air compressors are designed as fully packaged units including: an airend, a driver, an air cooling system, a self-contained lubrication system, and state-of-the-art, web-enabled Xe-Series controls. Centac centrifugal compressors are available in standard packages or designed and built to your specifications. No matter what the application, Ingersoll Rand Centac centrifugal compressors feature: Oil-Free Air • ISO 8573-1 edition 2, 2010 Class 0 100% oil-free air under all operating conditions, certified by TüV Rheinland® Superior design for a lower cost of ownership • Fewer moving parts • Carbon ring seals to minimize air leakage • Dynamically balanced rotor assemblies to ensure extremely low vibration User-friendly operation and accessibility to maximize uptime • Easy-access components that make maintenance faster and easier • Simplified compressor design that provides longer intervals between maintenance Optimized components and systems to reduce energy use and reduce total lifecycle costs • Multi-stage compressors combine performance with energy savings • Advanced impeller design provides maximum pressure control over the widest operating range

Ingersoll Rand introduced our first oil-free centrifugal compressor over 100 years ago in 1912. Over the decades we've continued to develop rugged, reliable, industry-leading Centac® centrifugal compressors. All Ingersoll Rand Centac centrifugal air compressors provide 100% oil-free compressed air by design. Centac air compressors are designed as fully packaged units including: an airend, a driver, an air cooling system, a self-contained lubrication system, and state-of-the-art, web-enabled Xe-Series controls. Centac centrifugal compressors are available in standard packages or designed and built to your specifications. No matter what the application, Ingersoll Rand Centac centrifugal compressors feature:

Oil-Free Air
• ISO 8573-1 edition 2, 2010 Class 0 100% oil-free air under all operating conditions, certified by TÜV Rheinland®
Superior design for a lower cost of ownership
• Fewer moving parts
• Carbon ring seals to minimize air leakage
• Dynamically balanced rotor assemblies to ensure extremely low vibration
User-friendly operation and accessibility to maximize uptime
• Easy-access components that make maintenance faster and easier
• Simplified compressor design that provides longer intervals between maintenance
Optimized components and systems to reduce energy use and reduce total lifecycle costs
• Multi-stage compressors combine performance with energy savings
• Advanced impeller design provides maximum pressure control over the widest operating range

Technical Specifications

  Ingersoll Rand Air Compressors
Product Category Air Compressors
Product Number Centac
Product Name Centrifugal Compressors
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Portable Diesel Air Compressor - Mobilair™ M30 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 100 SCFM (170 m³/hr)
View Details