Ingersoll-Rand Company Limited Pneumatic Filter 39903281

Description
ELEMENT AIR FILTER, (OD): 14.94 INCH X (ID): 8 INCH X (H): 7 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
ELEMENT AIR FILTER, (OD): 14.94 INCH X (ID): 8 INCH X (H): 7 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 36393198 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
36393198
Pneumatic Filter 36393198
ELEMENT AIR FILTER, (OD): 14.94 INCH X (ID): 8 INCH X (H): 7 INCH. FREE 2 YEAR RADWELL WARRANTY

ELEMENT AIR FILTER, (OD): 14.94 INCH X (ID): 8 INCH X (H): 7 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HVAC Air Filter -  - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
HVAC Air Filter
ARO HVAC 39903281

ARO HVAC 39903281

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 36393198
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-15014 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Polypropylene (PP)
View Details
MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters
View Details
60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 7302877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1038 SCFM (1764 m³/hr)
View Details