Qualtek Electronics Corp. 150mm Fan Filter Media 45PPI 09650-M/45

Description
150mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
150mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fan filter media with a nominal diameter of 149.86 mm, available in 45 pores per inch (PPI) configuration, compliant with UL 900 Class II and RoHS standards.

Datasheet Summary
Powered by GS/AI

Fan filter media with a nominal diameter of 149.86 mm, available in 45 pores per inch (PPI) configuration, compliant with UL 900 Class II and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Mentor, OH, United States
150mm Fan Filter Media 45PPI
09650-M/45
150mm Fan Filter Media 45PPI 09650-M/45
150mm Fan Filter Media UL 900 Rated Material 45PPI (Pores Per Inch) Media 5 Pieces per Bag

150mm Fan Filter Media
UL 900 Rated Material
45PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09650-M/45
Product Name 150mm Fan Filter Media 45PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
80mm Fan Filter Media 60PPI - 09325-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Plastic Fan Filter Assembly with 45PPI Media - 09450-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
80mm Fan Filter Media 30PPI - 09325-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details