RS Components, Ltd. Powered Respirator Filters 218782

Description
Particulate Filter TM3 P3 HEPA
Request a Quote
Description
Particulate Filter TM3 P3 HEPA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 218782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
218782
Powered Respirator Filters 218782
Particulate Filter TM3 P3 HEPA

Particulate Filter TM3 P3 HEPA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 218782
Product Name Powered Respirator Filters
Construction Dust
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 7302817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 2000 SCFM (3400 m³/hr)
View Details
Fan Filters - 283170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Stainless Steel
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 8802469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Glass fibre
Features Multipocket
View Details