kTB Solutions DC Blocks NDB-10-40000

Description
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure
Request a Quote
Description
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NDB-10-40000 is a DC block designed for broadband applications from 10 MHz to 40 GHz, with 50 Ω impedance and 2.92 mm connectors. It has a maximum insertion loss of 0.8 dB, a maximum VSWR of 1.3, and a voltage rating of 50 V. The unit operates from -55 °C to +165 °C and supports 500 mating cycles, with passivated SUS303 stainless steel outer conductors, gold-plated beryllium copper inner conductors, and PEI dielectric. It complies with Outline B mechanical dimensions and tolerances of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

NDB-10-40000 is a DC block designed for broadband applications from 10 MHz to 40 GHz, with 50 Ω impedance and 2.92 mm connectors. It has a maximum insertion loss of 0.8 dB, a maximum VSWR of 1.3, and a voltage rating of 50 V. The unit operates from -55 °C to +165 °C and supports 500 mating cycles, with passivated SUS303 stainless steel outer conductors, gold-plated beryllium copper inner conductors, and PEI dielectric. It complies with Outline B mechanical dimensions and tolerances of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
DC Blocks - NDB-10-40000 - kTB Solutions
San Jose, CA, United States
DC Blocks
NDB-10-40000
DC Blocks NDB-10-40000
kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications. Features: Broadband Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar DC Blocks Brochure

kTB Solutions supplies DC blocks work upto 67GHz. Our DC blocks are widely used in many applications.


Features:

  • Broadband
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

DC Blocks Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category DC Blocks
Product Number NDB-10-40000
Product Name DC Blocks
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details