Fairview Microwave Inc. Inner DC Block From 10 MHz to 50 GHz With 2.4mm Connectors SD3385

Description
Coaxial DC block SD3385 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out. Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 2.4mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 50 GHz. SD3385 2.4mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.65:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3385 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out. Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 2.4mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 50 GHz. SD3385 2.4mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.65:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner DC Block From 10 MHz to 50 GHz With 2.4mm Connectors - SD3385 - Fairview Microwave Inc.
Lewisville, TX, United States
Inner DC Block From 10 MHz to 50 GHz With 2.4mm Connectors
SD3385
Inner DC Block From 10 MHz to 50 GHz With 2.4mm Connectors SD3385
Coaxial DC block SD3385 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out. Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 2.4mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 50 GHz. SD3385 2.4mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.65:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3385 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out.

Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 2.4mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 50 GHz. SD3385 2.4mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.65:1.

Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3385
Product Name Inner DC Block From 10 MHz to 50 GHz With 2.4mm Connectors
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

Resonance Free DC Block -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Frequency 1.00E-3 to 40 GHz
View Details
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-18-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC Blocks - NDB-10-67000 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency 0.0100 to 67 GHz
VSWR 1.5 :1
View Details
Inner DC Block from 10 MHz to 65 GHz with 1.85mm Interface - SD3482 - Fairview Microwave Inc.
Specs
Impedance 50-Ohm
Frequency 0.0100 to 65 GHz
VSWR 1.6 :1
View Details