L-com, Inc. USB Cables U3A00073-3M

Description
USB 3.0 A-M / A-M 26/22 W/ FERR
Request a Quote Datasheet
Description
USB 3.0 A-M / A-M 26/22 W/ FERR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-U3A00073-3M-ND - DigiKey
Thief River Falls, MN, United States
USB 3.0 A-M / A-M 26/22 W/ FERR

USB 3.0 A-M / A-M 26/22 W/ FERR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-U3A00073-3M-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
USB Cables - 1828916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details