Interpower Brown PVC Single Wire 56020020

Description
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 1 Cond. Color Code: Brown N.A. Cable Type: See Remarks Cable Color: Brown Cable Standard: UL 1063 Approx. Outer Diameter: 4.7mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.
Request a Quote
Description
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 1 Cond. Color Code: Brown N.A. Cable Type: See Remarks Cable Color: Brown Cable Standard: UL 1063 Approx. Outer Diameter: 4.7mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brown PVC Single Wire - 56020020 - Interpower
Oskaloosa, IA, United States
Brown PVC Single Wire
56020020
Brown PVC Single Wire 56020020
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 10 AWG Number of Conductors: 1 Cond. Color Code: Brown N.A. Cable Type: See Remarks Cable Color: Brown Cable Standard: UL 1063 Approx. Outer Diameter: 4.7mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.

N.A. Voltage Rating: See Remarks

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: VW-1

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 10 AWG

Number of Conductors: 1

Cond. Color Code: Brown

N.A. Cable Type: See Remarks

Cable Color: Brown

Cable Standard: UL 1063

Approx. Outer Diameter: 4.7mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.

Buy Now

Technical Specifications

  Interpower
Product Category Cable Assemblies
Product Number 56020020
Product Name Brown PVC Single Wire
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details