L-com, Inc. Circular Cable Assemblies TRG626-C6B-15M

Description
CAT6A M128X M/FPM F/UTP 26AWG OD
Request a Quote Datasheet
Description
CAT6A M128X M/FPM F/UTP 26AWG OD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 5073-TRG626-C6B-15M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5073-TRG626-C6B-15M-ND
Circular Cable Assemblies 5073-TRG626-C6B-15M-ND
CAT6A M128X M/FPM F/UTP 26AWG OD

CAT6A M128X M/FPM F/UTP 26AWG OD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-TRG626-C6B-15M-ND
Product Name Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details