Smiths Interconnect, a Molex company Semi-Rigid Cable Assemblies: Space Qualified Cables

Description
Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF cable assemblies are available with a wide variety of flexible and semi-rigid cable types with space orbit qualifications and are well-suited for Satellite Payloads (GEO/MEO and LEO constellations), Deep Space Probes, Ground Antenna Networks and Space Robotic Systems. Features & Benefits Mode Free Operation 60 to 65 GHz Superior Shielding Effectiveness Phase Matched Sets Available (standard tolerance is ± one degree per GHz) Light Weight & High Vibration Resistance Stainless Steel Connectors Available On-demand Solutions According to Customer Specifications Subjected to Extensive Space Qualifications Mil-Spec Cables RG-402 (per PN: M17/130-RG402) and RG-405 (per PN M17/133-RG405)
Request a Quote Datasheet
Description
Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF cable assemblies are available with a wide variety of flexible and semi-rigid cable types with space orbit qualifications and are well-suited for Satellite Payloads (GEO/MEO and LEO constellations), Deep Space Probes, Ground Antenna Networks and Space Robotic Systems. Features & Benefits Mode Free Operation 60 to 65 GHz Superior Shielding Effectiveness Phase Matched Sets Available (standard tolerance is ± one degree per GHz) Light Weight & High Vibration Resistance Stainless Steel Connectors Available On-demand Solutions According to Customer Specifications Subjected to Extensive Space Qualifications Mil-Spec Cables RG-402 (per PN: M17/130-RG402) and RG-405 (per PN M17/133-RG405)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
London, United Kingdom
Semi-Rigid Cable Assemblies: Space Qualified Cables
Semi-Rigid Cable Assemblies: Space Qualified Cables
Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF cable assemblies are available with a wide variety of flexible and semi-rigid cable types with space orbit qualifications and are well-suited for Satellite Payloads (GEO/MEO and LEO constellations), Deep Space Probes, Ground Antenna Networks and Space Robotic Systems. Features & Benefits Mode Free Operation 60 to 65 GHz Superior Shielding Effectiveness Phase Matched Sets Available (standard tolerance is ± one degree per GHz) Light Weight & High Vibration Resistance Stainless Steel Connectors Available On-demand Solutions According to Customer Specifications Subjected to Extensive Space Qualifications Mil-Spec Cables RG-402 (per PN: M17/130-RG402) and RG-405 (per PN M17/133-RG405)

Semi-Rigid space qualified cables are available with a copper or aluminum jacket, available with a selection of different platings and 4 different diameters:(.047”, .085”, .141” & .250”). High frequency RF cable assemblies are available with a wide variety of flexible and semi-rigid cable types with space orbit qualifications and are well-suited for Satellite Payloads (GEO/MEO and LEO constellations), Deep Space Probes, Ground Antenna Networks and Space Robotic Systems.

Features & Benefits

  • Mode Free Operation 60 to 65 GHz
  • Superior Shielding Effectiveness
  • Phase Matched Sets Available (standard tolerance is ± one degree per GHz)
  • Light Weight & High Vibration Resistance
  • Stainless Steel Connectors Available
  • On-demand Solutions According to Customer Specifications
  • Subjected to Extensive Space Qualifications
  • Mil-Spec Cables RG-402 (per PN: M17/130-RG402) and RG-405 (per PN M17/133-RG405)
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Cable Assemblies
Product Name Semi-Rigid Cable Assemblies: Space Qualified Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details