Fairview Microwave Inc. RF Amplifiers SPA-060-43-10-SMA

Description
POWER AMP 700MHZ-6GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 700MHZ-6GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-SPA-060-43-10-SMA-ND - DigiKey
Thief River Falls, MN, United States
POWER AMP 700MHZ-6GHZ P1DB SMA

POWER AMP 700MHZ-6GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-SPA-060-43-10-SMA-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 700 to 6000 MHz
Minimum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1876-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 750 to 870 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
View Details
0.01 to 50 GHz, High Frequency Distributed Power Amplifier - AMM-11059CH - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 50000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details