Qorvo RF Amplifiers - RF2103PTR RF2103PTR

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062481-RF2103PTR Packaging: Reel - TR Frequency: 450MHz to 1GHz Gain: 31dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 7.5 V Operating Supply Current: 45mA to 80mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062481-RF2103PTR Packaging: Reel - TR Frequency: 450MHz to 1GHz Gain: 31dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 7.5 V Operating Supply Current: 45mA to 80mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2103PTR
062481-RF2103PTR
RF Amplifiers - RF2103PTR 062481-RF2103PTR
Manufacturer: RF Micro Devices Win Source Part Number: 062481-RF2103PTR Packaging: Reel - TR Frequency: 450MHz to 1GHz Gain: 31dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 7.5 V Operating Supply Current: 45mA to 80mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 062481-RF2103PTR
Packaging: Reel - TR
Frequency: 450MHz to 1GHz
Gain: 31dB
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 7.5 V
Operating Supply Current: 45mA to 80mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062481-RF2103PTR
Product Name RF Amplifiers - RF2103PTR
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1010TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Specs
Applications RF Microwave
Frequency Range 40 to 870 MHz
Minimum Gain 27 dB
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details