Fairview Microwave Inc. Attenuators SMW42AT5001

Description
WG DIR READ ATTN WR-42 18-26.5 G
Request a Quote Datasheet
Description
WG DIR READ ATTN WR-42 18-26.5 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SMW42AT5001-ND - DigiKey
Thief River Falls, MN, United States
WG DIR READ ATTN WR-42 18-26.5 G

WG DIR READ ATTN WR-42 18-26.5 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SMW42AT5001-ND
Product Name Attenuators
Attenuation 0.0 to 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details