Fairview Microwave Inc. RF Circulators and Isolators SFI1722N

Description
ISOLATOR TYPE N JACK 1.7GHZ-2.2G
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 1.7GHZ-2.2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6388-SFI1722N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6388-SFI1722N-ND
RF Circulators and Isolators 6388-SFI1722N-ND
ISOLATOR TYPE N JACK 1.7GHZ-2.2G

ISOLATOR TYPE N JACK 1.7GHZ-2.2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6388-SFI1722N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details