The NCC3030B is a coaxial circulator designed for high-power applications in the 2 to 6 GHz frequency range, featuring high isolation, low insertion loss, and low VSWR. It is housed in a 30.5 × 30.5 × 15 mm package with SMA female connectors and mounted via eight M2 through-holes. The device handles up to 20 W average power, with an insertion loss maximum of 1.7 dB, isolation minimum of 12 dB, and VSWR maximum of 1.6. It operates across a temperature range of -40 to +70 °C.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC3030B |
| Product Name | Coaxial Circulators |
| Component | Circulator |