Fairview Microwave Inc. Attenuators SA8N250-40

Description
FXD ATTN PLUG-JACK TYPE N 1.45
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA8N250-40-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE N 1.45

FXD ATTN PLUG-JACK TYPE N 1.45

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA8N250-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Attenuators - 863-1230-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 31 dB
Package Type "16-SSOP (0.154"", 3.90mm Width)"
View Details
3 suppliers
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details