Fairview Microwave Inc. Attenuators SA6TFTM100W-60

Description
FXD ATTN JACK-PLUG TNC 1.45
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG TNC 1.45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6TFTM100W-60-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG TNC 1.45

FXD ATTN JACK-PLUG TNC 1.45

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6TFTM100W-60-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-ZX76-65G-30-E+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 1.85mm In-Line Module
View Details