Mini-Circuits Attenuators ZX76-65G-30-E+

Description
DGTL STEP ATTEN /1.85MM/31.5DB
Request a Quote Datasheet
Description
DGTL STEP ATTEN /1.85MM/31.5DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZX76-65G-30-E+-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN /1.85MM/31.5DB

DGTL STEP ATTEN /1.85MM/31.5DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-ZX76-65G-30-E+-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-10-13000-40-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0100 GHz
View Details
Attenuators - 3157-HAT-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers