Fairview Microwave Inc. Attenuators SA6510-20

Description
FXD ATTN PLUG-JACK 1.85MM SS 1.6
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 1.85MM SS 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6510-20-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 1.85MM SS 1.6

FXD ATTN PLUG-JACK 1.85MM SS 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6510-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Digitally Controlled Attenuators - NDA-0-6000-30-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0 GHz
View Details
RS Components, Ltd.
Specs
Frequency 10 GHz
Attenuation 6 dB
Connectors TNC; TNC
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
4 suppliers