Skyworks Solutions, Inc. High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator SKY12233-11

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator
SKY12233-11
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator SKY12233-11
The SKY12233-11 is a voltage-controlled variable attenuator from Skyworks series of high 3rd Order Input Intercept Point (IIP3) components. The device has been designed to operate over the 2.1 to 3.1 GHz frequency band, but is specifically optimized for use as a wide dynamic range, low distortion attenuator, centered at 2.60 GHz. The SKY12233-11 provides monotonic attenuation performance over its entire control voltage range. This attenuator is comprised of a pair of matched PIN diodes that terminate two ports of its internal 90-degree hybrid coupler. The diodes are biased using an external control voltage signal. The attenuator requires no external components. It operates with a control voltage range of 0 to 5 V and a 1.7 mA typical control current at maximum attenuation. Features 2.1 to 3.1 GHz broadband operating range Maximum attenuation value: 34 dB Control voltage range: 0 to 5 V High IIP3: +61 dBm Low current consumption: <2 mA @ maximum attenuation Small, MCM (8-pin, 4.9 x 3.2 mm) package (MSL1, 260 °C per JEDEC J-STD-020) Applications Small Cells

The SKY12233-11 is a voltage-controlled variable attenuator from Skyworks series of high 3rd Order Input Intercept Point (IIP3) components. The device has been designed to operate over the 2.1 to 3.1 GHz frequency band, but is specifically optimized for use as a wide dynamic range, low distortion attenuator, centered at 2.60 GHz.
The SKY12233-11 provides monotonic attenuation performance over its entire control voltage range. This attenuator is comprised of a pair of matched PIN diodes that terminate two ports of its internal 90-degree hybrid coupler. The diodes are biased using an external control voltage signal. The attenuator requires no external components. It operates with a control voltage range of 0 to 5 V and a 1.7 mA typical control current at maximum attenuation.

Features

    • 2.1 to 3.1 GHz broadband operating range
    • Maximum attenuation value: 34 dB
    • Control voltage range: 0 to 5 V
    • High IIP3: +61 dBm
    • Low current consumption: <2 mA @ maximum attenuation
    • Small, MCM (8-pin, 4.9 x 3.2 mm) package (MSL1, 260 °C per JEDEC J-STD-020)

Applications

  • Small Cells
Supplier's Site Datasheet
Attenuators - SKY12233-11-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
SKY12233-11-ND
Attenuators SKY12233-11-ND
RF Attenuators 34dB 2.1GHz ~ 2.3GHz 50 Ohms 8-TQFN

RF Attenuators 34dB 2.1GHz ~ 2.3GHz 50 Ohms 8-TQFN

Supplier's Site Datasheet
Attenuators - SKY12233-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SKY12233-11
Attenuators SKY12233-11
RF Attenuators 34dB 2.1 GHz ~ 2.3 GHz 50 Ohms 8-TQFN

RF Attenuators 34dB 2.1 GHz ~ 2.3 GHz 50 Ohms 8-TQFN

Supplier's Site
Yishun, Singapore
Attenuators - SKY12233-11
895240-SKY12233-11
Attenuators - SKY12233-11 895240-SKY12233-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895240-SKY12233-11 Features: RF Attenuators 34dB 2.1 GHz ~ 2.3 GHz 50 Ohms - 8-TQFN Package: Reel - TR Package: 8-TQFN Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895240-SKY12233-11
Features: RF Attenuators 34dB 2.1 GHz ~ 2.3 GHz 50 Ohms - 8-TQFN
Package: Reel - TR
Package: 8-TQFN
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd. Win Source Electronics
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number SKY12233-11 SKY12233-11-ND SKY12233-11 895240-SKY12233-11
Product Name High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator Attenuators Attenuators Attenuators - SKY12233-11
Attenuator Type Variable Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
5 suppliers
Fixed Attenuator Pads - ATN3580-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuation 10 dB
View Details
5 suppliers
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuation 6 dB
View Details
5 suppliers
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuation 15 dB
View Details
4 suppliers