Fairview Microwave Inc. Attenuators SA6-07

Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA SS 1.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6-07-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA6-07-ND
Attenuators 5328-SA6-07-ND
FXD ATTN PLUG-JACK SMA SS 1.3

FXD ATTN PLUG-JACK SMA SS 1.3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6-07-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
5 - 2000 MHz 75Ω 6-bit digital step attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 2 GHz
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details