Fairview Microwave Inc. 50 GHz 1W Attenuator SA5074-00

Description
RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 1W 2.4mm In-Line Module Product overview: SA5074-00 from Fairview Microwave is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA5074-00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 1W 2.4mm In-Line Module Product overview: SA5074-00 from Fairview Microwave is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA5074-00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50 GHz 1W Attenuator - 852-SA5074-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 GHz 1W Attenuator
852-SA5074-00
50 GHz 1W Attenuator 852-SA5074-00
RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 1W 2.4mm In-Line Module Product overview: SA5074-00 from Fairview Microwave is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA5074-00 can be used for catalog matching and distributor lookup.

RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 1W 2.4mm In-Line Module Product overview: SA5074-00 from Fairview Microwave is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA5074-00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-SA5074-00
Product Name 50 GHz 1W Attenuator
Frequency 0.0 to 50 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details