Fairview Microwave Inc. Attenuators SA18S5W-01

Description
FXD ATTN PLUG-JACK SMA 1.35
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18S5W-01-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK SMA 1.35

FXD ATTN PLUG-JACK SMA 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18S5W-01-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
RF Attenuators - 7123116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Attenuators - 2312-RFSA4013TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2050008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details