Bulgin Limited Power Line Filter Modules - PS02/A1032/63 PS02/A1032/63

Description
Manufacturer: Bulgin Win Source Part Number: 766606-PS02/A1032/63 Series: PS02 Termination Style: Quick Connect Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, ENEC, UR, VDE Applications: General Inductance: 170μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Family Name: PS02/A Voltage - Rated AC: 250V Frequency - Operating: 50 ~ 400Hz Categories: Filters Introduction Date: October 12, 2005 ECCN: EAR99 Country of Origin: Tunisia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 766606-PS02/A1032/63 Series: PS02 Termination Style: Quick Connect Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, ENEC, UR, VDE Applications: General Inductance: 170μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Family Name: PS02/A Voltage - Rated AC: 250V Frequency - Operating: 50 ~ 400Hz Categories: Filters Introduction Date: October 12, 2005 ECCN: EAR99 Country of Origin: Tunisia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - PS02/A1032/63
PS02/A1032/63
Power Line Filter Modules - PS02/A1032/63 PS02/A1032/63
Manufacturer: Bulgin Win Source Part Number: 766606-PS02/A1032/63 Series: PS02 Termination Style: Quick Connect Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, ENEC, UR, VDE Applications: General Inductance: 170μH Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 10A Family Name: PS02/A Voltage - Rated AC: 250V Frequency - Operating: 50 ~ 400Hz Categories: Filters Introduction Date: October 12, 2005 ECCN: EAR99 Country of Origin: Tunisia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Bulgin
Win Source Part Number: 766606-PS02/A1032/63
Series: PS02
Termination Style: Quick Connect
Operating Temperature Range: -25°C ~ 85°C
Approvals: CSA, ENEC, UR, VDE
Applications: General
Inductance: 170μH
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 10A
Family Name: PS02/A
Voltage - Rated AC: 250V
Frequency - Operating: 50 ~ 400Hz
Categories: Filters
Introduction Date: October 12, 2005
ECCN: EAR99
Country of Origin: Tunisia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number PS02/A1032/63
Product Name Power Line Filter Modules - PS02/A1032/63
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details