Ignion Virtual Antenna DUO mXTEND™

Description
DUO mXTEND™ (NN03-320) The DUO mXTEND™ antenna booster can provide optimal performance, even under the restriction of having no ground clearance beyond the antenna footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide, simultaneously, as well as other regions of the spectrum, such as 5G and UWB, simultaneously, thanks to its multiport nature. Product Benefits Multipurpose: Multiband and multi-RAT IoT chip antenna component with 2 independent ports. Smallest clearance: No clearance beyond the antenna footprint. Miniature: Small form factor of 7.0 mm x 3.0 mm x 2.0 mm. Best for combining: One or more GNSS, Bluetooth, UWB and 5G applications. Versatile: Dual mounting on device corner or center edge. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: tracking devices, wearables, gaming devices, IoT-5G modules. Operation Bands Summary • GNSS, Bluetooth, 5G and UWB (1561 – 1606MHz, 2400 – 2500MHz, 3400 – 3800MHz, 3100 – 4800MHz and 6000 – 10600 MHz).
Request a Quote
Description
DUO mXTEND™ (NN03-320) The DUO mXTEND™ antenna booster can provide optimal performance, even under the restriction of having no ground clearance beyond the antenna footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide, simultaneously, as well as other regions of the spectrum, such as 5G and UWB, simultaneously, thanks to its multiport nature. Product Benefits Multipurpose: Multiband and multi-RAT IoT chip antenna component with 2 independent ports. Smallest clearance: No clearance beyond the antenna footprint. Miniature: Small form factor of 7.0 mm x 3.0 mm x 2.0 mm. Best for combining: One or more GNSS, Bluetooth, UWB and 5G applications. Versatile: Dual mounting on device corner or center edge. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: tracking devices, wearables, gaming devices, IoT-5G modules. Operation Bands Summary • GNSS, Bluetooth, 5G and UWB (1561 – 1606MHz, 2400 – 2500MHz, 3400 – 3800MHz, 3100 – 4800MHz and 6000 – 10600 MHz).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DUO mXTEND™ (NN03-320) is a miniature dual-port chip antenna designed for simultaneous GNSS, Bluetooth, 5G, and UWB connectivity in IoT applications. It has a compact form factor of 7.0 mm x 3.0 mm x 2.0 mm and requires no ground clearance beyond its footprint. It supports frequency bands including 1561-1606 MHz for GNSS, 2400-2500 MHz for Bluetooth, 3100-4800 MHz for UWB, and 3400-3800 MHz for 5G. The antenna operates with an impedance of 50 Ω, offers omnidirectional radiation, linear polarization, and maintains efficiency above 40% across its bands. It functions across a temperature range of -40 to +125 °C and weighs approximately 0.11 g. Mounting options include corner or center-edge placement.

Datasheet Summary
Powered by GS/AI

The DUO mXTEND™ (NN03-320) is a miniature dual-port chip antenna designed for simultaneous GNSS, Bluetooth, 5G, and UWB connectivity in IoT applications. It has a compact form factor of 7.0 mm x 3.0 mm x 2.0 mm and requires no ground clearance beyond its footprint. It supports frequency bands including 1561-1606 MHz for GNSS, 2400-2500 MHz for Bluetooth, 3100-4800 MHz for UWB, and 3400-3800 MHz for 5G. The antenna operates with an impedance of 50 Ω, offers omnidirectional radiation, linear polarization, and maintains efficiency above 40% across its bands. It functions across a temperature range of -40 to +125 °C and weighs approximately 0.11 g. Mounting options include corner or center-edge placement.

Suppliers

Company
Product
Description
Supplier Links
Virtual Antenna - DUO mXTEND™ - Ignion
Sant Cugat del Vallès, Spain
Virtual Antenna
DUO mXTEND™
Virtual Antenna DUO mXTEND™
DUO mXTEND™ (NN03-320) The DUO mXTEND™ antenna booster can provide optimal performance, even under the restriction of having no ground clearance beyond the antenna footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide, simultaneously, as well as other regions of the spectrum, such as 5G and UWB, simultaneously, thanks to its multiport nature. Product Benefits Multipurpose: Multiband and multi-RAT IoT chip antenna component with 2 independent ports. Smallest clearance: No clearance beyond the antenna footprint. Miniature: Small form factor of 7.0 mm x 3.0 mm x 2.0 mm. Best for combining: One or more GNSS, Bluetooth, UWB and 5G applications. Versatile: Dual mounting on device corner or center edge. Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: tracking devices, wearables, gaming devices, IoT-5G modules. Operation Bands Summary • GNSS, Bluetooth, 5G and UWB (1561 – 1606MHz, 2400 – 2500MHz, 3400 – 3800MHz, 3100 – 4800MHz and 6000 – 10600 MHz).

DUO mXTEND™ (NN03-320)

The DUO mXTEND™ antenna booster can provide optimal performance, even under the restriction of having no ground clearance beyond the antenna footprint. This miniature and multipurpose component is designed to provide GNSS and Bluetooth connectivity worldwide, simultaneously, as well as other regions of the spectrum, such as 5G and UWB, simultaneously, thanks to its multiport nature.

Product Benefits

  • Multipurpose: Multiband and multi-RAT IoT chip antenna component with 2 independent ports.
  • Smallest clearance: No clearance beyond the antenna footprint.
  • Miniature: Small form factor of 7.0 mm x 3.0 mm x 2.0 mm.
  • Best for combining: One or more GNSS, Bluetooth, UWB and 5G applications.
  • Versatile: Dual mounting on device corner or center edge.
  • Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization).
  • Use cases: tracking devices, wearables, gaming devices, IoT-5G modules.

Operation Bands Summary

• GNSS, Bluetooth, 5G and UWB (1561 – 1606MHz, 2400 – 2500MHz, 3400 – 3800MHz, 3100 – 4800MHz and 6000 – 10600 MHz).

Supplier's Site Datasheet

Technical Specifications

  Ignion
Product Category Antennas
Product Number DUO mXTEND™
Product Name Virtual Antenna
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1500.0 to 10600.0 MHz
Gain 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details