OKW Enclosures, Inc. ENCLOSURE, TYPE L, 9.252 X 6.496 X 4.331 INCHES B3023137-AL

Description
Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White
Description
Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, TYPE L, 9.252 X 6.496 X 4.331 INCHES - 70016716 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, TYPE L, 9.252 X 6.496 X 4.331 INCHES
70016716
ENCLOSURE, TYPE L, 9.252 X 6.496 X 4.331 INCHES 70016716
Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H Applications Test and Measurement Medical Equipment Mobile Electronics Communications Devices Features Modern Desk Top and Portable Cases Molded in ABS, UL94HB Molded Sloping Front Panel Aluminum Rear Panel Two Models with Bail Arms Circuit Board Bosses Color Off-White

Enclosure, ABS Plastic Body, 6.102 in. W x 4.134 in. D x 2.559 in. H
Applications

  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Communications Devices
    Features
  • Modern Desk Top and Portable Cases
  • Molded in ABS, UL94HB
  • Molded Sloping Front Panel
  • Aluminum Rear Panel
  • Two Models with Bail Arms
  • Circuit Board Bosses
  • Color Off-White
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016716
Product Name ENCLOSURE, TYPE L, 9.252 X 6.496 X 4.331 INCHES
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213556 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details