Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
PASTERNACK
PEWGS6028 -- RF SWITCHES
Pasternack
RF Switches
PEWGS6028
Description
WR-187 Waveguide Electromechanic
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WR-187 Waveguide Electromechanic
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Switches
6392-PEWGS6028-ND
RF Switches
6392-PEWGS6028-ND
WR-187 Waveguide Electromechanic
WR-187 Waveguide Electromechanic
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Switches
Product Number
6392-PEWGS6028-ND
Product Name
RF Switches
Package Type
Chassis Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
3950 to 5850 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω
PAS-1+
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Impedance
50 ohms
View Details
kTB Solutions
Waveguide Switches
NWSD-159
Specs
Frequency Range
4900 to 7050 MHz
Type
Double Pole Double Throw; DPDT
View Details
Skyworks Solutions, Inc.
0.1-3.0 GHz Dual SPDT Crossed Switch
SKY13354-368LF
Specs
Package Type
Surface Mount; QFN, 12L
Frequency Range
100 to 3000 MHz
Isolation
29 to 32 dB
View Details
3
suppliers
Qorvo
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
CMD203C4
Specs
Package Type
Ceramic QFN
Frequency Range
? to 20000 MHz
Insertion Loss
2.4 dB
View Details
2
suppliers