Skyworks Solutions, Inc. 0.1-3.0 GHz Dual SPDT Crossed Switch SKY13354-368LF

Description
The SKY13354-368LF is a pHEMT GaAs dual Single-Pole, Double-Throw (SPDT) crossed switch designed for cellular infrastructure band switching applications. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by two control voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the RFCA and RFCB pins are each connected to one of four switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port DC blocking capacitors are required on all RF ports. The switch is a “reflective short” on the isolated port. The switch is manufactured in a compact, 2 x 2 mm, 12-pin exposed pad plastic Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13354-368LF is a pHEMT GaAs dual Single-Pole, Double-Throw (SPDT) crossed switch designed for cellular infrastructure band switching applications. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by two control voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the RFCA and RFCB pins are each connected to one of four switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port DC blocking capacitors are required on all RF ports. The switch is a “reflective short” on the isolated port. The switch is manufactured in a compact, 2 x 2 mm, 12-pin exposed pad plastic Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1-3.0 GHz Dual SPDT Crossed Switch - SKY13354-368LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1-3.0 GHz Dual SPDT Crossed Switch
SKY13354-368LF
0.1-3.0 GHz Dual SPDT Crossed Switch SKY13354-368LF
The SKY13354-368LF is a pHEMT GaAs dual Single-Pole, Double-Throw (SPDT) crossed switch designed for cellular infrastructure band switching applications. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by two control voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the RFCA and RFCB pins are each connected to one of four switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port DC blocking capacitors are required on all RF ports. The switch is a “reflective short” on the isolated port. The switch is manufactured in a compact, 2 x 2 mm, 12-pin exposed pad plastic Quad Flat No-Lead (QFN) package.

The SKY13354-368LF is a pHEMT GaAs dual Single-Pole, Double-Throw (SPDT) crossed switch designed for cellular infrastructure band switching applications. The internal crossed switch arrangement is designed to switch balanced RF filters.
Switching is controlled by two control voltage inputs (V1 and V2). Depending on the logic voltage level applied to the control pins, the RFCA and RFCB pins are each connected to one of four switched RF outputs (RF1A, RF1B, RF2A, or RF2B) using a low insertion loss path, while maintaining a high isolation path to the alternate port DC blocking capacitors are required on all RF ports. The switch is a “reflective short” on the isolated port.
The switch is manufactured in a compact, 2 x 2 mm, 12-pin exposed pad plastic Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1644-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1644-1-ND
RF Switches 863-1644-1-ND
RF Switch IC SPDT 3GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 3GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1644-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1644-6-ND
RF Switches 863-1644-6-ND
RF Switch IC SPDT 3GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 3GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - 863-1644-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1644-2-ND
RF Switches 863-1644-2-ND
RF Switch IC SPDT 3GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 3GHz 50Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - SKY13354-368LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13354-368LF
RF Switches SKY13354-368LF
RF Switch IC SPDT 3 GHz 50Ohm 12-QFN (2x2)

RF Switch IC SPDT 3 GHz 50Ohm 12-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY13354-368LF 863-1644-1-ND SKY13354-368LF
Product Name 0.1-3.0 GHz Dual SPDT Crossed Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 12L Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Frequency Range 100 to 3000 MHz 100 to 3000 MHz 100 to 3000 MHz
Isolation 29 to 32 dB 32 dB 32 dB
Type DPxDT Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® 2.4 to 8.3 GHz SPDT Switch - SKY59608-711LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 2400 to 8300 MHz
Isolation 23 dB
View Details
3 suppliers
RF and Microwave Switch - SKY13488-21 - Richardson RFPD
Specs
Package Type MCM
Frequency Range 700 to 2700 MHz
Insertion Loss 0.8000 dB
View Details
2 suppliers
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module - SKY13488-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 3800 MHz
Isolation 20 to 35 dB
View Details