Pasternack Attenuators PEWGA3212

Description
WR-19 VLTG VARIABLE ATTN 30 DB
Request a Quote Datasheet
Description
WR-19 VLTG VARIABLE ATTN 30 DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEWGA3212-ND - DigiKey
Thief River Falls, MN, United States
WR-19 VLTG VARIABLE ATTN 30 DB

WR-19 VLTG VARIABLE ATTN 30 DB

Buy Now Datasheet
Attenuators - PEWGA3212 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PEWGA3212
Attenuators PEWGA3212
RF Attenuators 0dB ~ 30dB 0 GHz ~ 18 GHz 50 Ohms 23dBm N-Type In-Line Module

RF Attenuators 0dB ~ 30dB 0 GHz ~ 18 GHz 50 Ohms 23dBm N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PEWGA3212-ND PEWGA3212
Product Name Attenuators Attenuators
Attenuation 0.0 to 30 dB 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-7+CT-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details