Pasternack RF Directional Coupler PEWCT1096

Description
WR-112 Waveguide 20 dB Crossguid
Request a Quote Datasheet
Description
WR-112 Waveguide 20 dB Crossguid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEWCT1096-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEWCT1096-ND
RF Directional Coupler 6099-PEWCT1096-ND
WR-112 Waveguide 20 dB Crossguid

WR-112 Waveguide 20 dB Crossguid

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEWCT1096-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 7050.00 to 10000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWK-10R-21G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 110040010K - 110040010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-4000-12000-50-6-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12000.00 MHz
Power 50.00 watts
View Details