Mini-Circuits RF Directional Coupler ZFBDC20-61HP+

Description
20 DB BI-DIR COUP, 1 - 60 MHZ
Request a Quote Datasheet
Description
20 DB BI-DIR COUP, 1 - 60 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-ZFBDC20-61HP+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-ZFBDC20-61HP+-ND
RF Directional Coupler 3157-ZFBDC20-61HP+-ND
20 DB BI-DIR COUP, 1 - 60 MHZ

20 DB BI-DIR COUP, 1 - 60 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-ZFBDC20-61HP+-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 1.00 to 60.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-9-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - CRM-20-2.5 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.10 to 5.00 MHz
View Details