KRYTAR, Inc. Directional Couplers 104050020 104050020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 104050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 4.0 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 104050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 1.7 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm female connectors. This compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 104050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 4.0 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 104050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 1.7 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm female connectors. This compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 104050020 is a 4-50 GHz directional coupler with 20 dB nominal coupling and ±1.2 dB coupling tolerance, designed for signal monitoring and measurement applications. It features a 2.4 mm female connector, 1.7 dB insertion loss, directivity greater than 10 dB, and a maximum VSWR of 1.8 across all ports. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.2 ounces.

Datasheet Summary
Powered by GS/AI

Model 104050020 is a 4-50 GHz directional coupler with 20 dB nominal coupling and ±1.2 dB coupling tolerance, designed for signal monitoring and measurement applications. It features a 2.4 mm female connector, 1.7 dB insertion loss, directivity greater than 10 dB, and a maximum VSWR of 1.8 across all ports. The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and weighs 1.2 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 104050020 - 104050020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 104050020
104050020
Directional Couplers 104050020 104050020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 104050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 4.0 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 104050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 1.7 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm female connectors. This compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 104050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 4.0 to 50.0 GHz in a single, compact and lightweight package.

In addition, Model 104050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.2 dB, and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 1.7 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm female connectors. This compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.2 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 104050020
Product Name Directional Couplers 104050020
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 50000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 265006 - 265006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 107024020 - 107024020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101004030 - 101004030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106040020 - 106040020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
View Details