Pasternack RF Antennas PEWAN1114

Description
0.315 Inch Circular Waveguide Sc
Request a Quote Datasheet
Description
0.315 Inch Circular Waveguide Sc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6392-PEWAN1114-ND - DigiKey
Thief River Falls, MN, United States
0.315 Inch Circular Waveguide Sc

0.315 Inch Circular Waveguide Sc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6392-PEWAN1114-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details