Pasternack RF Antennas PEWAN042-10ELKF

Description
WR42 GAIN HRN 18-26.5GHZ 10DBI
Request a Quote Datasheet
Description
WR42 GAIN HRN 18-26.5GHZ 10DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN042-10ELKF-ND - DigiKey
Thief River Falls, MN, United States
WR42 GAIN HRN 18-26.5GHZ 10DBI

WR42 GAIN HRN 18-26.5GHZ 10DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN042-10ELKF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22200.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers