Advantech Cellular / 4× 5G MIMO Antenna with Screw Mount BB-2J7B83BC-150

Description
Cellular / 4× 5G MIMO Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 4x cable, length 1.5m Ground Plane Independent Connectors - 5G, 4G, 3G and 2G - 4x SMA-Male Anti-Rotation Mounting Certificates: IP67, IP69, IK09
Request a Quote Datasheet
Description
Cellular / 4× 5G MIMO Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 4x cable, length 1.5m Ground Plane Independent Connectors - 5G, 4G, 3G and 2G - 4x SMA-Male Anti-Rotation Mounting Certificates: IP67, IP69, IK09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Cincinnati, OH, United States
Cellular / 4× 5G MIMO Antenna with Screw Mount
Cellular / 4× 5G MIMO Antenna with Screw Mount
Cellular / 4× 5G MIMO Antenna with Screw Mount Dimensions: Ø 96 x H 130 mm Heavy Duty antenna High Performance Screw Mount, 4x cable, length 1.5m Ground Plane Independent Connectors - 5G, 4G, 3G and 2G - 4x SMA-Male Anti-Rotation Mounting Certificates: IP67, IP69, IK09

Cellular / 4× 5G MIMO Antenna with Screw Mount

  • Dimensions: Ø 96 x H 130 mm
  • Heavy Duty antenna
  • High Performance
  • Screw Mount, 4x cable, length 1.5m
  • Ground Plane Independent
  • Connectors - 5G, 4G, 3G and 2G - 4x SMA-Male
  • Anti-Rotation Mounting
  • Certificates: IP67, IP69, IK09
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Antennas
Product Name Cellular / 4× 5G MIMO Antenna with Screw Mount
Applications Basestation; Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details