Pasternack Attenuators PEW22AT003-30

Description
WR-22 Waveguide Continuously Var
Request a Quote Datasheet
Description
WR-22 Waveguide Continuously Var
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PEW22AT003-30-ND - DigiKey
Thief River Falls, MN, United States
WR-22 Waveguide Continuously Var

WR-22 Waveguide Continuously Var

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PEW22AT003-30-ND
Product Name Attenuators
Attenuation 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
Attenuators - 3157-YAT-7A+DKR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers